Hi-Tech Controls, Inc. Fiber Optic Mobile Cables Mobile Cable 11Y Series

Description
These HELUCOM® cables were designed as flexible field cables, even for use under extreme conditions. They are easily wound up on a drum and are very tension-proof. The double-jacket made of TPE makes them outstanding for uses in moving fiber-optic cables such as TV-transmission, supervision of protected areas, etc.
Datasheet
Description
These HELUCOM® cables were designed as flexible field cables, even for use under extreme conditions. They are easily wound up on a drum and are very tension-proof. The double-jacket made of TPE makes them outstanding for uses in moving fiber-optic cables such as TV-transmission, supervision of protected areas, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Mobile Cables - Mobile Cable 11Y Series - Hi-Tech Controls, Inc.
Centennial, CO, USA
Fiber Optic Mobile Cables
Mobile Cable 11Y Series
Fiber Optic Mobile Cables Mobile Cable 11Y Series
These HELUCOM® cables were designed as flexible field cables, even for use under extreme conditions. They are easily wound up on a drum and are very tension-proof. The double-jacket made of TPE makes them outstanding for uses in moving fiber-optic cables such as TV-transmission, supervision of protected areas, etc.

These HELUCOM® cables were designed as flexible field cables, even for use under extreme conditions. They are easily wound up on a drum and are very tension-proof. The double-jacket made of TPE makes them outstanding for uses in moving fiber-optic cables such as TV-transmission, supervision of protected areas, etc.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Fiber Optic Cables
Product Number Mobile Cable 11Y Series
Product Name Fiber Optic Mobile Cables
Fiber Mode SingleMode (optional feature); Multimode (optional feature)
Number of Fibers 2 to 8
Core Size 50 to 62.5 µm (1.97 to 2.46 mils)
Connector Type None
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Polarizing Optical Fiber, Zing™, Reduced Cladding, 830 nm. - F-HB830-5/80-Z - Newport MKS
Specs
Wavelength 790 to 860 nm (7900 to 8600 Å)
Numerical Aperture 0.1200 to 0.1600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details
Fibre Optic Cable - 5366535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details