These HELUCOM® fiber-optic cables are especially suitable for the underground and tube laying. A water blocking jelly filling of the loose tube and the stranding cavities ensure perfect water proofing in longitudinal direction. In addition, this cable can be equipped by a rodent protection made of polyamid (PA).
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | A-WF(ZN)2Y |
| Product Name | Fibre Optic Outdoor Cable |
| Cable Type | Duplex (optional feature); Multifiber (optional feature) |
| Fiber Mode | SingleMode (optional feature); Multimode (optional feature) |
| Number of Fibers | 2 to 12 |
| Core Size | 9 to 62.5 µm (0.3543 to 2.46 mils) |
| Connector Type | None |