Hi-Tech Controls, Inc. Fibre Optic Indoor Cable I-VH

Description
These HELUCOM® HCS fiber lines are suitable for stationary installation indoors. For heavy-duty mechanical requirements, such as application in industrial environments, a version with PUR outer jacket is available on request. With a HCS fiber transmission lengths of up to 300m can be achieved. With the tight buffer construction, direct plug manufacturing, even on site, poses no problems.
Datasheet
Description
These HELUCOM® HCS fiber lines are suitable for stationary installation indoors. For heavy-duty mechanical requirements, such as application in industrial environments, a version with PUR outer jacket is available on request. With a HCS fiber transmission lengths of up to 300m can be achieved. With the tight buffer construction, direct plug manufacturing, even on site, poses no problems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Indoor Cable - I-VH - Hi-Tech Controls, Inc.
Centennial, CO, USA
Fibre Optic Indoor Cable
I-VH
Fibre Optic Indoor Cable I-VH
These HELUCOM® HCS fiber lines are suitable for stationary installation indoors. For heavy-duty mechanical requirements, such as application in industrial environments, a version with PUR outer jacket is available on request. With a HCS fiber transmission lengths of up to 300m can be achieved. With the tight buffer construction, direct plug manufacturing, even on site, poses no problems.

These HELUCOM® HCS fiber lines are suitable for stationary installation indoors. For heavy-duty mechanical requirements, such as application in industrial environments, a version with PUR outer jacket is available on request. With a HCS fiber transmission lengths of up to 300m can be achieved. With the tight buffer construction, direct plug manufacturing, even on site, poses no problems.

Supplier's Site Datasheet
Fibre Optic Indoor Cable - I-VH - Hi-Tech Controls, Inc.
Centennial, CO, USA
Fibre Optic Indoor Cable
I-VH
Fibre Optic Indoor Cable I-VH
These HELUCOM ® one-fiber and two-fiber (duplex) cables are used for fixed indoor installation, such as in cable ducts. These cables are also used as ready-made cables (pigtails) that are spliced to fixed cables or as connection cables (jumper cable) as well as for switch frames. The small diameter and the high flexibility make these cables ideal for the application in switch frames as well as for the connection of terminals.

These HELUCOM ® one-fiber and two-fiber (duplex) cables are used for fixed indoor installation, such as in cable ducts. These cables are also used as ready-made cables (pigtails) that are spliced to fixed cables or as connection cables (jumper cable) as well as for switch frames. The small diameter and the high flexibility make these cables ideal for the application in switch frames as well as for the connection of terminals.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc. Hi-Tech Controls, Inc.
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number I-VH I-VH
Product Name Fibre Optic Indoor Cable Fibre Optic Indoor Cable
Cable Type Simplex Simplex (optional feature); Duplex (optional feature)
Fiber Mode SingleMode SingleMode (optional feature); Multimode (optional feature)
Number of Fibers 1 1 to 2
Core Size 9 to 62.5 µm (0.3543 to 2.46 mils) 9 to 62.5 µm (0.3543 to 2.46 mils)
Connector Type None None
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 5367134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; Lc
View Details