This HELUCOM® fiber-optic cable is suited for fixed installations in pits and channels, but also for flexible applications as jumper cable. Because of the robust construction with Single and Overall jacket you also can use it in industrial areas. With the conductor-constructi
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | AT-VYY Series |
| Product Name | Fiber Optic Cable Industry |
| Fiber Mode | SingleMode (optional feature); Multimode (optional feature) |
| Number of Fibers | 1 |
| Core Size | 50 to 62.5 µm (1.97 to 2.46 mils) |
| Connector Type | None |