Hi-Tech Controls, Inc. Fibre Optic Indoor Cable I-V11Y

Description
These HELUCOM ® one-fiber and two-fiber (duplex) cables are used for fixed indoor installation, such as in cable ducts. These cables are also used as ready-made cables (pigtails) that are spliced to fixed cables or as connection cables (jumper cable) as well as for switch frames. The small diameter and the high flexibility make these cables ideal for the application in switch frames as well as for the connection of terminals.
Datasheet
Description
These HELUCOM ® one-fiber and two-fiber (duplex) cables are used for fixed indoor installation, such as in cable ducts. These cables are also used as ready-made cables (pigtails) that are spliced to fixed cables or as connection cables (jumper cable) as well as for switch frames. The small diameter and the high flexibility make these cables ideal for the application in switch frames as well as for the connection of terminals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Indoor Cable - I-V11Y - Hi-Tech Controls, Inc.
Centennial, CO, USA
Fibre Optic Indoor Cable
I-V11Y
Fibre Optic Indoor Cable I-V11Y
These HELUCOM ® one-fiber and two-fiber (duplex) cables are used for fixed indoor installation, such as in cable ducts. These cables are also used as ready-made cables (pigtails) that are spliced to fixed cables or as connection cables (jumper cable) as well as for switch frames. The small diameter and the high flexibility make these cables ideal for the application in switch frames as well as for the connection of terminals.

These HELUCOM ® one-fiber and two-fiber (duplex) cables are used for fixed indoor installation, such as in cable ducts. These cables are also used as ready-made cables (pigtails) that are spliced to fixed cables or as connection cables (jumper cable) as well as for switch frames. The small diameter and the high flexibility make these cables ideal for the application in switch frames as well as for the connection of terminals.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Fiber Optic Cables
Product Number I-V11Y
Product Name Fibre Optic Indoor Cable
Cable Type Duplex
Fiber Mode SingleMode (optional feature); Multimode (optional feature)
Number of Fibers 2
Core Size 9 to 62.5 µm (0.3543 to 2.46 mils)
Connector Type None
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fibre Optic Cable - 1213921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details