These HELUCOM ® one-fiber and two-fiber (duplex) cables are used for fixed indoor installation, such as in cable ducts. These cables are also used as ready-made cables (pigtails) that are spliced to fixed cables or as connection cables (jumper cable) as well as for switch frames. The small diameter and the high flexibility make these cables ideal for the application in switch frames as well as for the connection of terminals.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | I-V11Y11Y |
| Product Name | Fibre Optic Indoor Cable |
| Cable Type | Duplex |
| Fiber Mode | SingleMode (optional feature); Multimode (optional feature) |
| Number of Fibers | 2 |
| Core Size | 9 to 62.5 µm (0.3543 to 2.46 mils) |
| Connector Type | None |