Z/I-D(ZN)BH -- FIBRE OPTIC INDOOR/OUTDOOR CABLE
Hi-Tech Controls, Inc.
Fibre Optic Indoor/Outdoor Cable
Z/I-D(ZN)BH
Description
Conductor Type:
Buffered Fiber
Strain Relief Elements:
Type 1 - Aramide
Type 2 - Glass Yarns
Type of Armoring:
Glass Yarns
Outer Jacket Material:
FRNC
Outer Jacket Color:
Black
Laying, min.:
-5°C/+23°F
Laying, max:
+50°C/+122°F
Operating, min.:
-20°C/+68°F
Operating, max.:
+60°C/+140°F
Description
Conductor Type:
Buffered Fiber
Strain Relief Elements:
Type 1 - Aramide
Type 2 - Glass Yarns
Type of Armoring:
Glass Yarns
Outer Jacket Material:
FRNC
Outer Jacket Color:
Black
Laying, min.:
-5°C/+23°F
Laying, max:
+50°C/+122°F
Operating, min.:
-20°C/+68°F
Operating, max.:
+60°C/+140°F
Datasheet
Suppliers
Conductor Type:
Buffered Fiber
Strain Relief Elements:
Type 1 - Aramide
Type 2 - Glass Yarns
Type of Armoring:
Glass Yarns
Outer Jacket Material:
FRNC
Outer Jacket Color:
Black
Laying, min.:
-5°C/+23°F
Laying, max:
+50°C/+122°F
Operating, min.:
-20°C/+68°F
Operating, max.:
+60°C/+140°F
| Conductor Type: | Buffered Fiber |
| Strain Relief Elements: | Type 1 - Aramide |
| Type 2 - Glass Yarns |
| Type of Armoring: | Glass Yarns |
| Outer Jacket Material: | FRNC |
| Outer Jacket Color: | Black |
| Laying, min.: | -5°C/+23°F |
| Laying, max: | +50°C/+122°F |
| Operating, min.: | -20°C/+68°F |
| Operating, max.: | +60°C/+140°F |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
Z/I-D(ZN)BH |
|
Product Name
|
Fibre Optic Indoor/Outdoor Cable |
|
Cable Type
|
Multifiber
|
|
Fiber Mode
|
SingleMode (optional feature); Multimode (optional feature)
|
|
Number of Fibers
|
4 to 12
|
|
Core Size
|
9 to 62.5 µm (0.3543 to 2.46 mils)
|
|
Connector Type
|
None
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Core Size
1000 µm (39.37 mils)
Bending Radius
15 mm (0.5906 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Wavelength
1550 nm (15500 Å)
Numerical Aperture
0.1000 to 0.1300
Maximum Attenuation
0.5000 dB/km (0.1524 dB/1000 ft)
View Details
Cable Type
Simplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
1
View Details