These HELUCOM ® fiber-optic cables are available either as central bundle conductor cable or as stranded versions. They are suitable for indoor cabling of buildings and facilities. The halogen-free version is especially suitable for the application in skyscrapers, hospitals and stores as well as in facilities with high concentration of capital goods, such as power plants, computing centers, and at locations with high security requirements, such as underground and control stations.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | I-D(ZN)H |
| Product Name | Fibre Optic Indoor Cable |
| Cable Type | Multifiber |
| Fiber Mode | SingleMode (optional feature); Multimode (optional feature) |
| Number of Fibers | 4 to 60 |
| Core Size | 9 to 62.5 µm (0.3543 to 2.46 mils) |
| Connector Type | None |