Hi-Tech Controls, Inc. Plastic Fibre Cable POF

Description
HELUCOM® plastic-fiber cables are used in mechanical engineering, both in mobile and fixed applications. With different constructions, such as PUR outer sheaths, special strain relief components, hybrid construction with copper conductors for power supply or only raw fiber cables, any possible fields of application are covered. Due to their solidity and their simple adjustability on site, the plastic-fibers (PMMA) are particularly suitable for applications where trouble-free data transmission in necessary under heavy-duty conditions.
Datasheet
Description
HELUCOM® plastic-fiber cables are used in mechanical engineering, both in mobile and fixed applications. With different constructions, such as PUR outer sheaths, special strain relief components, hybrid construction with copper conductors for power supply or only raw fiber cables, any possible fields of application are covered. Due to their solidity and their simple adjustability on site, the plastic-fibers (PMMA) are particularly suitable for applications where trouble-free data transmission in necessary under heavy-duty conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fibre Cable - POF - Hi-Tech Controls, Inc.
Centennial, CO, USA
Plastic Fibre Cable
POF
Plastic Fibre Cable POF
HELUCOM® plastic-fiber cables are used in mechanical engineering, both in mobile and fixed applications. With different constructions, such as PUR outer sheaths, special strain relief components, hybrid construction with copper conductors for power supply or only raw fiber cables, any possible fields of application are covered. Due to their solidity and their simple adjustability on site, the plastic-fibers (PMMA) are particularly suitable for applications where trouble-free data transmission in necessary under heavy-duty conditions.

HELUCOM® plastic-fiber cables are used in mechanical engineering, both in mobile and fixed applications. With different constructions, such as PUR outer sheaths, special strain relief components, hybrid construction with copper conductors for power supply or only raw fiber cables, any possible fields of application are covered. Due to their solidity and their simple adjustability on site, the plastic-fibers (PMMA) are particularly suitable for applications where trouble-free data transmission in necessary under heavy-duty conditions.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Fiber Optic Cables
Product Number POF
Product Name Plastic Fibre Cable
Cable Type Duplex
Fiber Mode SingleMode
Connector Type None
Cable Diameter 2.2 to 11 mm (0.0866 to 0.4331 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details