These HELUCOM ® fiber-optic cables are characterized by a design that is particularly easy to mount, extremely tension-resistant and rodent-proof. Around a stranded grooved cable and filler elements, there is a composite of glass yarns and swelling fleece with characteristics that ensure rodent protection, strain relief, and waterproofing in longitudinal direction of the cable. In addition, these cables are designed grease-free. Wiping the jelly off is therefore unnecessary. This construction is particularly used in underground, tubes and channel areas, where above-average tensile stresses and/or transverse compressions occur and rodent infestation is to be expected.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | A-DQ(ZN)B2Y, Stranded |
| Product Name | Fibre Optic Outdoor Cable |
| Cable Type | Multifiber |
| Fiber Mode | SingleMode (optional feature); Multimode (optional feature) |
| Number of Fibers | 24 to 144 |
| Core Size | 9 to 62.5 µm (0.3543 to 2.46 mils) |
| Connector Type | None |