Altech Corp.
Terminal Blocks
PHP03-7,50
Description
PCB Hdr Horiz, 7.5mm PS
Request a Quote
Email Supplier
Description
PCB Hdr Horiz, 7.5mm PS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
PHP03-7,50 |
|
Product Name
|
Terminal Blocks |
|
Mounting Options
|
PCB
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
PCB
# of Contacts
11
Contacts Pitch
2.54 mm (0.10 inches)
View Details
3 suppliers
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Terminal Block Interface Modules
View Details
BlockMaster Electronics, Inc.
North American
26 to 6 AWG
Voltage Rating
300 volts
Current Rating
65 amps
View Details