Altech Corp. Feed-Through Offset Double Level Terminal Blocks ODL4U

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed-Through Offset Double Level Terminal Blocks - ODL4U - Altech Corp.
Flemington, NJ, USA
Feed-Through Offset Double Level Terminal Blocks
ODL4U
Feed-Through Offset Double Level Terminal Blocks ODL4U
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - ODL4U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
ODL4U
Terminal Blocks ODL4U
DIN Term Blk, Screw, 2 Level, Offset

DIN Term Blk, Screw, 2 Level, Offset

Buy Now
Fixed Terminal Blocks - ODL4U - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
ODL4U
Fixed Terminal Blocks ODL4U
Fixed Terminal Blocks Feed-thru Term Dbl level offset

Fixed Terminal Blocks Feed-thru Term Dbl level offset

Buy Now Datasheet
Terminal Block, 35 amp, 600V, Offset Double Level, 22-10, 6.0 - 70077332 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, 35 amp, 600V, Offset Double Level, 22-10, 6.0
70077332
Terminal Block, 35 amp, 600V, Offset Double Level, 22-10, 6.0 70077332
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.

Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number ODL4U ODL4U ODL4U 70077332
Product Name Feed-Through Offset Double Level Terminal Blocks Terminal Blocks Fixed Terminal Blocks Terminal Block, 35 amp, 600V, Offset Double Level, 22-10, 6.0
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature) Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS VDE Component Mark; RoHS Compliant UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus
Terminal Block Type Dual level (optional feature) Fixed Terminal Blocks Single Feed Through; Dual level
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.172 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 29.954 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.012 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers