FEATURES
DIN TERM BLK SCREW DBL LEVEL
DIN Rail Terminal Blocks DIN Term Blk, Screw, Dbl Level,Bottom Grnd, 25A, 300V, 24-12AWG, grey
| Altech Corp. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | ODLG2.5A | 1920-ODLG2.5A-ND | ODLG2.5A | ODLG2.5A |
| Product Name | Feed Through Double Level | Terminal Blocks - Din Rail, Channel | Terminal Blocks | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw | |
| Approvals | UL Listing Mark; IEC | VDE Component Mark; RoHS Compliant | ||
| Terminal Block Type | Dual level | DIN Rail Terminal Blocks | ||
| # of Contacts | 4 | 4 |