Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20 30 40 50 60 70 100 150 154
Product Name Notes
(MCON) 1.2mm Terminal
.205 FASTON REC 22
.250QC,90 DEG,DBL,SSB7,LONG
.5-2.27MM MIC TAB CONT.
0.64 TERMINAL
025 TH TAB CONTACT
040 HDIO REC CONT
040 MULTILOCK REC CONT PRE-TIN
040 REC (S) FOR NSCC
070 MLC REC CONT 20-16 GOLD
070 REC (M) FOR NSCC
070 REC CONTACT FOR EJ MK-2 GB
1.0MM HPI
1.0MM TERMINAL
1.8MM TERMINAL
110 PIDG FASTON REC
110 SRS FASTON RECP 26-22 BR
187 FASTON REC AS RE-REEL
187 POSTT LOCK REC CONT L/P
187 RCPT FAST AMVR 0157TPPB
187 RCPT FAST FLG AMVR 0157 TP
2 DIA PIN LANCE-LESS
2,8 PIDG FASTON REC
250 FAST FLG RCPT AMVAR TPBR
250 FASTON CAP 3P
250 FASTON REC IS
250 FLG FAST RCPT 18-14 016BR
250FAST FLG RCPT AMVAR TPBR CMA1500-4220
250FAST FLG RCPT AMVAR TPBR CMA4000-8500
2P 5.08 R/A HDR,CLOSED END
2P TERMI-BLOK,PCB,HIGH TEMP
2P,3.50MM,SIDE ENTRY,HIGH TMP
2P,3.81MM,SIDE ENTRY,HIGH TMP
3M Non-Insulated Brazed Seam Ring Tongu
3M Non-Insulated Male Tab Rectangular T
3M Nylon Insulated Brazed Seam Ring Ton
3P 5.08 R/A HDR,CLOSED END
3P TERMI-BLOK HDR,HIGH TEMP
3P TERMI-BLOK,5.08MM,HI GH TMP
3P TERMI-BLOK,PCB,HIGH TEMP
3P,2.60MM,SIDE ENTRY,HIGH TMP
3P,3.81MM,SIDE ENTRY,HIGH TMP
3X32P MT TAN BU ST
4MM SHUR PLUG
4P 5.08 R/A HDR,CLOSED END
4P TERMI-BLOK HDR,HIGH TEMP
4P TERMI-BLOK,PCB,HIGH TEMP
4P,2.60MM,SIDE ENTRY,HIGH TMP
4P,3.81MM,SIDE ENTRY,HIGH TMP
5P 5.08 R/A HDR,CLOSED END
5P TERMI-BLOK HDR,HIGH TEMP
5P TERMI-BLOK,PCB,HIGH TEMP
5P,3.81MM,SIDE ENTRY,HIGH TMP
64P.MT CONN.KIT ASS
6P 5.08 R/A HDR,CLOSED END
6P TERMI-BLOK HDR,HIGH TEMP
6P TERMI-BLOK,PCB,HIGH TEMP
6P,3.81MM,SIDE ENTRY,HIGH TMP
7P TERMI-BLOK,PCB,HIGH TEMP
8P 5.08 R/A HDR,CLOSED END
8P TERMI-BLOK HDR,HIGH TEMP
8P TERMI-BLOK,PCB,HIGH TEMP
8P,3.81MM,SIDE ENTRY,HIGH TMP
9 Serr AMPLIVAR Spade
96P.MT.CONN.KIT ASS
AMP BARREL TERMINAL 22-28 AWG TNIPPHBZ
AMP SPLICE
Amp Univ. Terminals
AMP UNIVE. POWER CONN TAB CONT
AMPLIVAR SPLICE STR
AMPLIVAR WIRE PIN 600-1400 020BRS
AMVAR SPLC 10M-22M 0295 TPBR
AMVAR STAKE SPLICE 020TPBR
BACK LIGHT PLUG HSG 2P NYLON NAT
BRUSH CONT TABLOCK FLAG LH 14-20AWG PBR
BUTTON CONTACT 20-16 AWG .040X19.94 TPBR
BUTTON CONTACT
ELECTRO TAP 14-16
ELECTRO-TAP SPLICE
FASTON .110 SERIES (2.8 MM) PTBR
FASTON .187 (4.8 MM) RECEPTACLE
FASTON .187 FLAG REC 20-16 AWG TPBR
FASTON .250 SERIES (6.3 MM) HOUSING
FASTON .250 SERIES (6.3 MM) TAB TPBR
FASTON 110 14-18AWG PTPBR
FASTON 110 18-22AWG TPBR
FASTON 110 20-24AWG BR
FASTON 110 20-24AWG TPBR
FASTON 110 22-26AWG PTBR
FASTON 110 FLAG REC 18-22AWG PTPBR
FASTON 110 FLAG REC 20-24AWG TPPB
FASTON 110 PCB TAB TPBR
FASTON 110 REC 24-20 WIDE TPBR
FASTON 110 REC 26-22 AWG TPBR
FASTON 110 REC TERMIANL 24-20 AWG TPPB
FASTON 187 12-16AWG TPBR
FASTON 187 16-20AWG BR
FASTON 187 16-20AWG NPST
FASTON 187 16-20AWG TPBR
FASTON 187 16-20AWG TPPBR LP
FASTON 187 18-22AWG BR
FASTON 187 FLAG 14-18(2X18)AWG TPBR
FASTON 187 FLAG 16-20AWG BR
FASTON 187 FLAG 18-22AWG TPBR
FASTON 187 FLAG REC (2X)18AWG NPST
FASTON 187 FLAG REC 14-18AWG TPBR
FASTON 187 FLAG REC 18-22AWG BR
FASTON 187 FLAG
FASTON 187 PCB TAB TPBR
FASTON 187 REC 16-20AWG NPST
FASTON 187 REC 18-14 AWG ETPPHBZ
FASTON 187 REC 18-14 OR 2-18 AWG TPBR
FASTON 187 REC 18-16 OR 2-18 AWG NPST
FASTON 187 REC 20-16 0.32 X 13.97 KLF-5
FASTON 187 REC 20-16 0.32 X 13.97 TPBR
FASTON 187 REC 20-16 AWG BR
FASTON 187 RECEPTACLE 24-20 AWG TPBR
FASTON 187 TAB .0198 X .889 ELECTRO TPBR
FASTON 187 TAB .032 TPBR
FASTON 187 TAB FLAG .032 TPBR LP
FASTON 187 TERMINAL-FLAG REC 18 AWG TPBR
FASTON 205 14-18AWG BR
FASTON 205 18-22AWG BR REV
FASTON 205 FLAG REC 14-18AWG STNI
FASTON 205 REC 14-18AWG STNI
FASTON 205 REC 18-14 AWG 0.157 X .650
FASTON 205 REC 18-14 AWG TPBR
FASTON 250 14-18AWG PBR REV
FASTON 250 14-18AWG TPPBR
FASTON 250 14-20AWG BR
FASTON 250 18-22AWG BR REV
FASTON 250 18-22AWG BR
FASTON 250 ADAPTER 187 TAB BR
FASTON 250 AUTOMATIC REC 22-18AWG TPPHBZ
FASTON 250 FLAG 12-16AWG TPBR
FASTON 250 FLAG REC 12-18AWG STNI
FASTON 250 FLAG REC 18-14 AWG TPBR
FASTON 250 HSG INFINITE SW NYLON NAT
FASTON 250 INS POD NYLON NAT
FASTON 250 INS POD NYLON RED
FASTON 250 LIF FLAG 14-16AWG NPST
FASTON 250 PCB TAB TPBR LP
FASTON 250 PCB TAB TPBR
FASTON 250 REC 0.5-2.27 MM2 BR
FASTON 250 REC 0.5-2.27 MM2 TPBR
FASTON 250 REC 0.5-2.27MM2 0.140X.262 BR
FASTON 250 REC 0.5-2.27MM2 TPBR
FASTON 250 REC 1.75 MM2 0.44 X 19.304
FASTON 250 REC 16-14 0.44 X 50.35 TPBR
FASTON 250 REC 16-14 AWG TPPHBZ
FASTON 250 REC 18-14 0.44 X 50.29 TPBR
FASTON 250 REC 18-14 AWG 0.44 X 50.29 BR
FASTON 250 REC 18-14 AWG BR
FASTON 250 REC 18-14 AWG TPBR
FASTON 250 REC 18-14 AWG TPPHBZ
FASTON 250 REC 22-18 AWG TPPHBZ
FASTON 250 REC HSG 1CIR NYLON NAT
FASTON 250 RECEPTACLE 22-18 AWG BR
FASTON 250 RECEPTACLE 22-18 AWG TPBR
FASTON 250 TAB 15-20AWG NPST
FASTON 250 TAB ACTION PIN TPPBR
FASTON 2MM TAB 18-22AWG TPBR
FASTON 312 PCB TAB TPBR
FASTON 312 TAB NPST
FASTON FLAG REC 250 12-18AWG NPST
FASTON INS SLV & CVR
FASTON LIF 250 14-18AWG NPST
FASTON PREMIER REC ST
FASTON REC 0.5-2.27 MM2 TP ZKLF-5
FASTON SWITCH NYLON NAT
FASTON TAB .250 (6.3 MM) 0.8 ETPBR
FF 187 TAB 18-14AWG TPBR
FF 250 REC 18-14AWG TPPB REREELING
FF 250 TAB 20-14AWG BR LP
IS 110 INSUL SLEEVE NAT
IS 250 FLAG FASTON
LOW PROFILE MINI AMP-IN (AWG#30-#26)Y-TY
LOW PROFILE MINI AMP-IN
MAG MATE LEAF TERMINAL MKII
MAG MATE LEAF TERMINAL
MAG-MATE POKE-IN TAB 018 PTPBR
MAG-MATE POST 29-26 0126 TPBR
MAG-MATE SLIM LINE POSTED TPBR
MAG-MATE TERMINAL W.EXTENDED LEAF-SPRING
MAG-MATE TERMINAL, SPECIAL DESIGN
MIC REC CONTACT
Mini UMNL - Terminals
MINI UMNL PIN AU LF
MINI UMNL SOK AU LF
MINI UMNL SOK PHBRZ AU LF
Over-the-Barrier Jumper, .437 CL
P.G RING (12-10)
P.G RING (16-14HD)
P.G RING (22-18)
P.G RING UL.CSA(12-10)
P.G RING UL.CSA(16-14HD)
P.G RING UL.CSA(22-18)
P.G RING(22-18) STUD 5MM EXP.127
P.G SPADE
P.G. RING DIN
P.G. WIRE PIN 16-14
P.G.RING DIN
P.I.D.G. WIRE PIN 22-16
PCB 110 TAB FLAG .031 TPBR LP
PCB TABLS LP
PG WIRE PIN 22-16
PG WIREPIN RED LONG
PG, RING, 1.5 - 2.5, M4, DIN
PIDG NYLON TAB
PIDG POS.LOCK ASSY.
PIDG POS.LOCK ASSY
PIDG REPAIR KIT
PIDG RING (22-18)
PIDG RING UL 22-16
PIDG RING UL.CSA(22-16)
PIDG RING UL.CSA(22-18)
PIDG TERMINAL VINYL
PIDG Terminals and Splices
PIDG WIRE PIN 22-16
PIDG WIRE PIN
PIDG WIRE TERM, #8, 22-16 AWG
PIDG/PG. INTRO.KIT
PIN,090 DIAM,500 SERIES,MAG-MA
PL 110 REC 24-20 AWG 0.25 X 10.4 PTBR
PL 187 22-16 AWG 0.30 X 22.8 PTBR
PL 187 REC 20-14 AWG 0.30 X 14.0 SS
PL 187 REC 20-16 AWG 0.3 X 14.0 PTBR
PL 187 REC 26-20 AWG 0.30 X 14.0 SS
PL 187 REC TERMINAL 20-14 PTPB LP
PL 187 TERMINAL 24-20 AWG 0.3 X 14.0
PL 250 FLAG REC 14-12 0.40 X 49.2 PTBR
PL 250 FLAG REC 18-14 0.40 X 49.2 PTBR
PL 250 FLAG REC 18-22 0.40 X 49.2 PTBR
PL 250 REC 15-10 AWG 0.40 X 52.0 PTBR
PL 250 REC 16-18AWG PTBR
PL 250 REC 18-12 AWG 0.40 X 27.4 PTBR
PL 250 REC 18-14 AWG 0.4 X 19.0 PTBR
PL 312 FLAG REC 20-14 0.32 X 24.9 PTPBR
PL EX 187 REC 0.5-1.3MM2 NPST
PL EX 187 REC 20-14AWG BR
PL EX 187 REC 20-14AWG PTPB
PL EX 187 REC 26-20AWG PTBR
PL EX 250 REC 18-12AWG PTBR FLAG
PL EX 250 REC TERMINAL-FLAG 12-10 PTPB
PL EX MKII 187 REC 22-16AWG PTBR
PL EX MKII 250 REC 18-14AWG PTBR
PL EX MKII 250 REC 22-18AWG PTBR LP
PL EX MKII 250 REC 22-18AWG PTBR
PL MKII 250 REC 18-14AWG PRE-TIN NB109
PLASTI-GRIP 4-6MM RING M4
POSITIVE LOCK 110 REC 22-18 AWG TPBR
POSITIVE LOCK 250 PCB TAB 0.8X16 TPCUBR
RAM, TERMINAL
RCPT 250 FLG FAST AMVAR TPPHBZ
RCPT, MINI FASTON FLAG,250 SERIES , TPBR
RECP CONT MULTILOCK MIC MARKII
REPAIR KIT AMPLIVSL
RING RONGUE 15-22AWG NPST
RING STRIP 18-14 MM2 0.503 X 11.938 BR
RING STRIP 18-14 MM2 0.503 X 11.938 TPBR
RING STRIP 20-16 AWG 0198 X .325
RING TERMINAL 16-14 AWG BR
RING TERMINAL 18-14 AWG 0.622X11.3 TPCP
RING TERMINAL 22-16 AWG 0.622X11.3 TPCP
RING TERMINAL 26-22 AWG 0.140 X .260 BR
RING TERMINAL AUTOMATIC 22-18 AWG TP
RING TERMINAL STRIP .165DIA
RING TERMINAL
RT .129 DIA TERMINAL .062 CABLE ST
RT .15 DIA TERMINAL 18-14 AWG TPBR
RT .262 DIA TERMINAL .062 CABLE ST
RT .265 DIA TERMINAL 10-6 AWG TPCU
RV100 FEM CON 2X32P
SHUR PLUG REC.ASS
SHUR PLUG REC.ASSY.
SHUR PLUG REC.ASSY
SLEEVE 110 NAT
SLEEVE 187 NAT
SLEEVE 250 NAT
SOLIS 16-14 WIRE PIN, LONG
SOLIS 22-16 WIRE PIN, LONG
SOLIS 22-16 WIRE PIN, SHORT
SOLIS DIN 0.5-1.0 R M3.5
SOLIS DIN 0.5-1.0 R M3
SOLIS DIN 0.5-1.0 R M4
SOLIS DIN 0.5-1.0 R M5
SOLIS DIN 1.5-2.5 R M3
SOLIS DIN 1.5-2.5 R M4
SOLIS DIN 1.5-2.5 R M5
SOLIS DIN 1.5-2.5 R M6
SOLIS DIN 4.0-6.0 R 1/4
SOLIS DIN 4.0-6.0 R M10
SOLIS DIN 4.0-6.0 R M4
SOLIS DIN 4.0-6.0 R M5
SOLIS DIN 4.0-6.0 R M8
SOLIS RING UL.JIS.CSA(22-18)
SOLIS RING
SOLISTRAND RINGTONG
SPADE TERMINAL 16-12 AWG TPBR
SPEC LEAF CONT,500SER,MAG-MATE
SPEC LEAF,300 SERIES,MAG-MATE,
SPRING SPADE TERMINAL 18-14 AWG TPBR
SUPPORT, TERMINAL
TAB MAG-MATE 187 FAST 0198TPBR
TAB, PLAIN, 187 MAG-MATE SLIM
TAB,.063 X .032,300 SERIES,MAG
TAB,.187 FASTON,MAG-MATE
TAB,187 FASTON,MAG-MATE
TAB,187 X 032 FASTON,MAG-MATE
TAB,FASON,.375 SERIES
TAB,FASTON,.250 SERIES
TAB,FASTON,250 SERIES,MAG-MATE
TAB,FASTON,PC BOARD,.187 SERIE
TANDEM SPR. F. CRIMP
TANDEM SPR. REC.
TANDEM SPRING CONT LP
TANDEM SPRING REC
TER-BLK STK CONN
TERM,F-CRIMP,MAG-MAT E
TERM,SPLICE,MAG-MATE
TERMINAL BLOCK ACCESS
TERMINAL BLOCK FOR DRYER
Terminal Blocks
TERMINAL OTHER
TERMINAL,PIDG PVF2 R 16-14 1/2
TERMINAL,POKE-IN,MAG -MATE
TERMINAL,SOLIS SPR SPD 12-10 8
Terminals
U/P TAB CONT L/P
UMNL II - Terminals
UMNL II PIN AUSN/NI/BR
UMNL II PIN DUPLX AUSN/NI/PHBZ
UMNL II PIN PHBZ 30AU
UMNL II SOK SN/AUNI/PHBZ LF
UMNL II SOK SN/AUNI/PHBZ
UMNLII GRND PIN DUPL AU/BR
UMNLII SOK SN/AU/PHBZ LF
UNIV POWER TAB CONT L/P
UNIVERSAL POWER CONN TAB
WITHOUT LATCH .250 REC 22-20 AWG BR
WITHOUT LATCH .250 REC 22-20 AWG TPBR
WITHOUT LATCH 250 REC 20-14 AWG TPBR

<< Prev Next >>