TE Connectivity Barrier Strips 1776090-2

Description
Body Features Quick Connect Tab Plating Material : Tin Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Connect Blade Style : 90°, Two Sided Packaging Features Packaging Method : Package Packaging Quantity : 1000
Request a Quote
Description
Body Features Quick Connect Tab Plating Material : Tin Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Connect Blade Style : 90°, Two Sided Packaging Features Packaging Method : Package Packaging Quantity : 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776090-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776090-2
Barrier Strips 1776090-2
Body Features Quick Connect Tab Plating Material : Tin Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Connect Blade Style : 90°, Two Sided Packaging Features Packaging Method : Package Packaging Quantity : 1000

Body Features


  • Quick Connect Tab Plating Material : Tin

Contact Features


  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Connect Blade Style : 90°, Two Sided

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000
Buy Now
Terminal Blocks - 1776090-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1776090-2
Terminal Blocks 1776090-2
.250QC,90 DEG,DBL,SSB7,LONG

.250QC,90 DEG,DBL,SSB7,LONG

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 1776090-2 1776090-2
Product Name Barrier Strips Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546310-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5627 - Newark, An Avnet Company
Specs
Mounting Options 32 mm DIN Rail
Voltage Rating 750 volts
Current Rating 16 amps
View Details
Barrier Strips - 1-1437658-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1546111-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers