Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 30 35 36 37 38 39 40 41 42 43 44 45 46 47 50 60 70 80 90 100 150 154
Product Name Notes
.050 LP Array High-Speed High-Density Lo
.050 SEARAY High-Speed High-Density Open
.100 Friction Lock Terminal Strip
.100 Locking Hermaphroditic Terminal/Soc
1.00 mm Polarized Micro Terminal Strip
2.00 mm Shrouded Terminal Strip For TCSD
3M Highland Nylon Fully Insulated Fema
3M Highland Vinyl Insulated Female Dis

<< Prev Next >>