Samtec Inc. Terminals FTM-104-03-LM-DV

Description
2.00 mm Horizontal Surface Mount Termina
Request a Quote
Description
2.00 mm Horizontal Surface Mount Termina
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - FTM-104-03-LM-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Horizontal Surface Mount Termina

2.00 mm Horizontal Surface Mount Termina

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number FTM-104-03-LM-DV
Product Name Terminals
Mounting Options Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2623.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details