Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 30 39 40 41 42 43 44 45 46 47 48 49 50 51 60 70 80 90 100 110 150 154
Product Name Notes
.100 Friction Lock Terminal Strip
0.50 mm High-Speed Floating Contact Term
0.80 mm Surf Mnt Micro Terminal Strip
0.80 mm Surface Mount Micro Terminal Str
1.00 mm Low Profile Compression Interpos
1.00 mm Micro Mate Crimp Terminal, Full
1.00 mm Micro Mate Crimp Terminal, Mini
1.00 mm Micro Mate Double Row Discrete W
1.00 mm Micro Mate Double Row Panel Moun
1.00 mm Micro Mate Double Row Teflon Cab
1.00 mm Micro Mate Single Row Discrete W
2.00 mm Horizontal Surface Mount Termina
WIRE CONENCTOR,2x8AWG/10. 0sqmm
WIRE CONNECTOR,2x10AWG/8. 0sqmm
WIRE CONNECTOR,2x12AWG/4. 0sqmm
WIRE CONNECTOR,2x16AWG/1. 5sqmm
WIRE CONNECTOR,2x6AWG/16. 0sqmm
WIRE CONNECTOR,2x8AWG/10. 0sqmm

<< Prev Next >>