Samtec Inc. Terminals FTE-170-01-G-DV-ES-A

Description
1.00 mm Micro Mate Single Row Panel Moun
Request a Quote
Description
1.00 mm Micro Mate Single Row Panel Moun
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - FTE-170-01-G-DV-ES-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
1.00 mm Micro Mate Single Row Panel Moun

1.00 mm Micro Mate Single Row Panel Moun

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number FTE-170-01-G-DV-ES-A
Product Name Terminals
Mounting Options Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2840.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details