Powell Electronics, Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| .050 SEARAY High-Speed High-Density Open | |
| .050 Shrouded Horizontal Surf Mnt Termin | |
| .050 Shrouded Horizontal Surface Mount T | |
| .050 Tiger Eye Crimp Terminal, Mini Reel | |
| .050 Tiger Eye Discrete Wire, Terminal H | |
| .100 Friction Lock Terminal Strip | |
| 1.00 mm Polarized Micro Terminal Strip | |
| 5.00 mm PowerStrip30 A Hinging Power Ter | |
| FRONT MOUNT ADAPTOR | |
| WIRE CONNECTOR, 12AWG/4.0sqmm | |
| WIRE CONNECTOR, 14AWG/2.08sqmm | |
| WIRE CONNECTOR, 14AWG/2.5sqmm | |
| WIRE CONNECTOR, 16AWG/1.5sqmm | |
| WIRE CONNECTOR, 24AWG/0.25sqmm | |
| WIRE CONNECTOR, 26AWG/0.14sqmm | |
| WIRE CONNECTOR, 2AWG/35.0sqmm | |
| WIRE CONNECTOR, 8AWG/10.0sqmm | |
| WIRE CONNECTOR,10AWG/6.0s qmm | |
| WIRE CONNECTOR,14AWG/2.08 sqmm | |
| WIRE CONNECTOR,18AWG/0.75 sqmm | |
| WIRE CONNECTOR,18AWG/1.0s qmm | |
| WIRE CONNECTOR,22AWG/0.34 sqmm | |
| WIRE CONNECTOR,26AWG/0.14 sqmm | |
| WIRE CONNECTOR,8AWG/10.0s qmm |
| << Prev | Next >> |