Amphenol PCD Power I/O Fixed Terminal Block ESMM 35° Angle Profile Series

Description
Power I/O Terminal block series on 7.5mm spacing offers current ratings up to 24A and is well suited for power I/O applications. A variety of configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size Low profile ESGM is rated at 17.5A, provides horizontal wire entry. ESMM, also rated at 17.5A, offers the flexibility of angled termination. High profile ESTM is rated at 24A. Horizontal entry. Available in black only.
Description
Power I/O Terminal block series on 7.5mm spacing offers current ratings up to 24A and is well suited for power I/O applications. A variety of configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size Low profile ESGM is rated at 17.5A, provides horizontal wire entry. ESMM, also rated at 17.5A, offers the flexibility of angled termination. High profile ESTM is rated at 24A. Horizontal entry. Available in black only.

Suppliers

Company
Product
Description
Supplier Links
Power I/O Fixed Terminal Block - ESMM 35° Angle Profile Series - Amphenol PCD
Beverly, MA, USA
Power I/O Fixed Terminal Block
ESMM 35° Angle Profile Series
Power I/O Fixed Terminal Block ESMM 35° Angle Profile Series
Power I/O Terminal block series on 7.5mm spacing offers current ratings up to 24A and is well suited for power I/O applications. A variety of configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size Low profile ESGM is rated at 17.5A, provides horizontal wire entry. ESMM, also rated at 17.5A, offers the flexibility of angled termination. High profile ESTM is rated at 24A. Horizontal entry. Available in black only.

Power I/O
Terminal block series on 7.5mm spacing offers current ratings up to 24A and is well suited for power I/O applications. A variety of configurations are available. Moving cage clamp wire termination.
Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size
Low profile ESGM is rated at 17.5A, provides horizontal wire entry.
ESMM, also rated at 17.5A, offers the flexibility of angled termination.
High profile ESTM is rated at 24A. Horizontal entry.
Available in black only.

Supplier's Site

Technical Specifications

  Amphenol PCD
Product Category Terminal Blocks
Product Number ESMM 35° Angle Profile Series
Product Name Power I/O Fixed Terminal Block
Mounting Options PCB
Termination Options Cage Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
Terminal Block Type I/O Block
# of Contacts 2 to 12
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546734-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
3 suppliers
Terminals - Screw Connectors - 36-7771-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Type 9D.01 - High current terminal blocks - 9D0152500111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details