Amphenol PCD Cat6 Patch Cable 1.0m RJFSFTP60100

Description
Cat6 Patch Cable 1.0m
Request a Quote
Description
Cat6 Patch Cable 1.0m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cat6 Patch Cable 1.0m - RJFSFTP60100 - Heilind Electronics, Inc.
Wilmington, MA, United States
Cat6 Patch Cable 1.0m
RJFSFTP60100
Cat6 Patch Cable 1.0m RJFSFTP60100
Cat6 Patch Cable 1.0m

Cat6 Patch Cable 1.0m

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Terminal Blocks
Product Number RJFSFTP60100
Product Name Cat6 Patch Cable 1.0m
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MTBXX009 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2004-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers