Amphenol PCD Header Terminal Block ELVH Series Mini Header with Locking Ears

Description
The integrally molded locking ears are available with ELVP and ELVT plugs, and ELVH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert on the header ear. The mounting screw is tightened after plug and header are firmly mated, securing the connection. All ELV plugs and headers are intermateable and interchangeable with industry standard .150" plugs and headers.
Datasheet
Description
The integrally molded locking ears are available with ELVP and ELVT plugs, and ELVH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert on the header ear. The mounting screw is tightened after plug and header are firmly mated, securing the connection. All ELV plugs and headers are intermateable and interchangeable with industry standard .150" plugs and headers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header Terminal Block - ELVH Series Mini Header with Locking Ears - Amphenol PCD
Beverly, MA, USA
The integrally molded locking ears are available with ELVP and ELVT plugs, and ELVH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert on the header ear. The mounting screw is tightened after plug and header are firmly mated, securing the connection. All ELV plugs and headers are intermateable and interchangeable with industry standard .150" plugs and headers.

The integrally molded locking ears are available with ELVP and ELVT plugs, and ELVH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert on the header ear. The mounting screw is tightened after plug and header are firmly mated, securing the connection. All ELV plugs and headers are intermateable and interchangeable with industry standard .150" plugs and headers.

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Terminal Blocks
Product Number ELVH Series Mini Header with Locking Ears
Product Name Header Terminal Block
Mounting Options PCB
Features Terminal Plug
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
Terminal Block Type Header
# of Contacts 2 to 20
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 10R6919 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 450 volts
Current Rating 24 amps
View Details
Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details