Amphenol PCD Pluggable Terminal Blocks ELFF10240E

Description
Pluggable Terminal Blocks Front/Front Plug Bottom Entry Eared
Datasheet
Description
Pluggable Terminal Blocks Front/Front Plug Bottom Entry Eared
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
ELFF10240E
Pluggable Terminal Blocks ELFF10240E
Pluggable Terminal Blocks Front/Front Plug Bottom Entry Eared

Pluggable Terminal Blocks Front/Front Plug Bottom Entry Eared

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number ELFF10240E
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 10
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
Terminal Block, Barrier, 4 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6802 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details