Amphenol PCD High Current Fixed Terminal Block ESPM Horizontal Series

Description
Terminal block series on popular .250" spacing. Accepts 10 AWG, rated at 32A/300V. Horizontal and angled configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size. Available in black only.
Datasheet
Description
Terminal block series on popular .250" spacing. Accepts 10 AWG, rated at 32A/300V. Horizontal and angled configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size. Available in black only.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Fixed Terminal Block - ESPM Horizontal Series - Amphenol PCD
Beverly, MA, USA
High Current Fixed Terminal Block
ESPM Horizontal Series
High Current Fixed Terminal Block ESPM Horizontal Series
Terminal block series on popular .250" spacing. Accepts 10 AWG, rated at 32A/300V. Horizontal and angled configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size. Available in black only.

Terminal block series on popular .250" spacing. Accepts 10 AWG, rated at 32A/300V.

Horizontal and angled configurations are available. Moving cage clamp wire termination.

Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size.

Available in black only.

Supplier's Site
Power Fixed Terminal Block - ESPM Horizontal Series - Amphenol PCD
Beverly, MA, USA
Power Fixed Terminal Block
ESPM Horizontal Series
Power Fixed Terminal Block ESPM Horizontal Series
Power terminal block series on .375" spacing. Accepts 10 AWG, rated at 32A/600V. Horizontal and angled configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size. Available in black only.

Power terminal block series on .375" spacing. Accepts 10 AWG, rated at 32A/600V.

Horizontal and angled configurations are available. Moving cage clamp wire termination.

Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size.

Available in black only.

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD Amphenol PCD
Product Category Terminal Blocks Terminal Blocks
Product Number ESPM Horizontal Series ESPM Horizontal Series
Product Name High Current Fixed Terminal Block Power Fixed Terminal Block
Mounting Options PCB PCB
Termination Options Cage Clamp Cage Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
Contacts Pitch 6.35 mm (0.25 inches) 9.53 mm (0.38 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776263-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks - 1444336 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details