Amphenol PCD Assembled-to-Size Fixed Terminal Block ELM Horizontal Series

Description
ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined without loss of pin spacing, giving users the option of purchasing and stocking only the 2- and 3-position modules—and assembling to size in-house—in order to minimize inventory and maintain flexibility; or ordering product already assembled to size. Options and Variations ELM terminations are available in black or green. Contact Amphenol Pcd for information on marking, hold-down mounting ears and other application-specific variations.
Description
ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined without loss of pin spacing, giving users the option of purchasing and stocking only the 2- and 3-position modules—and assembling to size in-house—in order to minimize inventory and maintain flexibility; or ordering product already assembled to size. Options and Variations ELM terminations are available in black or green. Contact Amphenol Pcd for information on marking, hold-down mounting ears and other application-specific variations.

Suppliers

Company
Product
Description
Supplier Links
Assembled-to-Size Fixed Terminal Block - ELM Horizontal Series - Amphenol PCD
Beverly, MA, USA
Assembled-to-Size Fixed Terminal Block
ELM Horizontal Series
Assembled-to-Size Fixed Terminal Block ELM Horizontal Series
ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined without loss of pin spacing, giving users the option of purchasing and stocking only the 2- and 3-position modules—and assembling to size in-house—in order to minimize inventory and maintain flexibility; or ordering product already assembled to size. Options and Variations ELM terminations are available in black or green. Contact Amphenol Pcd for information on marking, hold-down mounting ears and other application-specific variations.

ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations.
Interlocking Modules
The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined without loss of pin spacing, giving users the option of purchasing and stocking only the 2- and 3-position modules—and assembling to size in-house—in order to minimize inventory and maintain flexibility; or ordering product already assembled to size.
Options and Variations
ELM terminations are available in black or green.
Contact Amphenol Pcd for information on marking, hold-down mounting ears and other application-specific variations.

Supplier's Site

Technical Specifications

  Amphenol PCD
Product Category Terminal Blocks
Product Number ELM Horizontal Series
Product Name Assembled-to-Size Fixed Terminal Block
Mounting Options PCB
Termination Options Screw Clamp
Features Stackable
# of Contacts 2 to 20
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.03 - Socket with box clamp terminals - 9003 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - Screw Connectors - 36-8183-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Barrier Strips - 1-1437654-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
2 suppliers