Amphenol PCD 4-Tier Fixed Terminal Block ESTT Tall Tower Series

Description
The .200" (5.08mm) 4-tier ESTT, aimed at maximum board density or unique packaging requirements, is the tallest vertical block available. Blocks feature moving cage clamp wire terminations. Supplied pre-assembled to size, and available only in black.
Datasheet
Description
The .200" (5.08mm) 4-tier ESTT, aimed at maximum board density or unique packaging requirements, is the tallest vertical block available. Blocks feature moving cage clamp wire terminations. Supplied pre-assembled to size, and available only in black.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Tier Fixed Terminal Block - ESTT Tall Tower Series - Amphenol PCD
Beverly, MA, USA
4-Tier Fixed Terminal Block
ESTT Tall Tower Series
4-Tier Fixed Terminal Block ESTT Tall Tower Series
The .200" (5.08mm) 4-tier ESTT, aimed at maximum board density or unique packaging requirements, is the tallest vertical block available. Blocks feature moving cage clamp wire terminations. Supplied pre-assembled to size, and available only in black.

The .200" (5.08mm) 4-tier ESTT, aimed at maximum board density or unique packaging requirements, is the tallest vertical block available.
Blocks feature moving cage clamp wire terminations.
Supplied pre-assembled to size, and available only in black.

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Terminal Blocks
Product Number ESTT Tall Tower Series
Product Name 4-Tier Fixed Terminal Block
Mounting Options PCB
Termination Options Cage Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
Terminal Block Type Four Level
# of Contacts 8 to 48
Unlock Full Specs
to access all available technical data

Similar Products

ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-11A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers