Amphenol PCD Spring Clamp Terminal Block SCFF Series Plug

Description
.200" spacing SCFF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless” wire termination. Convenient “front-front” design permits both wire entry and spring actuation from the same connector surface, simplifying operation. SCFF plugs mate with the complete range of ELF headers shown on pages 41--42 and 44--45, as well as compatible competitive headers. Individual spring contact clamps are depressed to insert or remove wires by a flat-bladed screwdriver in an actuation slot on the block. Once wire is inserted and the spring released, the stainless steel spring clamp maintains a consistent high pressure, gas tight contact between the soft tin-lead plated block contact and the wire.
Datasheet
Description
.200" spacing SCFF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless” wire termination. Convenient “front-front” design permits both wire entry and spring actuation from the same connector surface, simplifying operation. SCFF plugs mate with the complete range of ELF headers shown on pages 41--42 and 44--45, as well as compatible competitive headers. Individual spring contact clamps are depressed to insert or remove wires by a flat-bladed screwdriver in an actuation slot on the block. Once wire is inserted and the spring released, the stainless steel spring clamp maintains a consistent high pressure, gas tight contact between the soft tin-lead plated block contact and the wire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Clamp Terminal Block - SCFF Series Plug - Amphenol PCD
Beverly, MA, USA
Spring Clamp Terminal Block
SCFF Series Plug
Spring Clamp Terminal Block SCFF Series Plug
.200" spacing SCFF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless” wire termination. Convenient “front-front” design permits both wire entry and spring actuation from the same connector surface, simplifying operation. SCFF plugs mate with the complete range of ELF headers shown on pages 41--42 and 44--45, as well as compatible competitive headers. Individual spring contact clamps are depressed to insert or remove wires by a flat-bladed screwdriver in an actuation slot on the block. Once wire is inserted and the spring released, the stainless steel spring clamp maintains a consistent high pressure, gas tight contact between the soft tin-lead plated block contact and the wire.

.200" spacing SCFF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless” wire termination. Convenient “front-front” design permits both wire entry and spring actuation from the same connector surface, simplifying operation.

SCFF plugs mate with the complete range of ELF headers shown on pages 41--42 and 44--45, as well as compatible competitive headers.

Individual spring contact clamps are depressed to insert or remove wires by a flat-bladed screwdriver in an actuation slot on the block.
Once wire is inserted and the spring released, the stainless steel spring clamp maintains a consistent high pressure, gas tight contact between the soft tin-lead plated block contact and the wire.

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Terminal Blocks
Product Number SCFF Series Plug
Product Name Spring Clamp Terminal Block
Mounting Options PCB
Termination Options Spring Clamp
Features Stackable
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
# of Contacts 2 to 8
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
PCB Terminal Blocks with Wire Guard - MCM010M2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2709 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers