Amphenol PCD High Current Fixed Terminal Block ESPM Angled Series

Description
Terminal block series on popular .250" spacing. Accepts 10 AWG, rated at 32A/300V. Horizontal and angled configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size. Available in black only.
Description
Terminal block series on popular .250" spacing. Accepts 10 AWG, rated at 32A/300V. Horizontal and angled configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size. Available in black only.

Suppliers

Company
Product
Description
Supplier Links
High Current Fixed Terminal Block - ESPM  Angled Series - Amphenol PCD
Beverly, MA, USA
High Current Fixed Terminal Block
ESPM Angled Series
High Current Fixed Terminal Block ESPM Angled Series
Terminal block series on popular .250" spacing. Accepts 10 AWG, rated at 32A/300V. Horizontal and angled configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size. Available in black only.

Terminal block series on popular .250" spacing. Accepts 10 AWG, rated at 32A/300V.

Horizontal and angled configurations are available. Moving cage clamp wire termination.

Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size.

Available in black only.

Supplier's Site

Technical Specifications

  Amphenol PCD
Product Category Terminal Blocks
Product Number ESPM Angled Series
Product Name High Current Fixed Terminal Block
Mounting Options PCB
Termination Options Cage Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
Contacts Pitch 6.35 mm (0.25 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers