Amphenol PCD Spring Clamp Terminal Block SCVF Series Plug

Description
0.150" spacing SCVF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless” wire termination. Convenient “front-front” design permits both wire entry and spring actuation from the same connector surface, simplifying operation. SCVF plugs mate with the complete range of ELVH headers shown on pages 16, 18 and 20, as well as compatible competitive headers Installation When used with stranded wire, an actuating button is depressed to open the clamp and facilitate wire insertion. Releasing the button captures the wire in a gas-tight, high-pressure contact. One-hand Installation If 18 AWG solid wire or larger is used, it is not necessary to operate the actuating button. The wire can be inserted directly into the connector, and will be securely retained by the angled clamp. Variations Plugs are available in black or green with tin-lead plating, standard. For gold plating, indicate “1” as eighth digit of catalog no. for black parts; “2” replaces “G” for green parts. Contact Amphenol Pcd to discuss marking and mounting ear options.
Datasheet
Description
0.150" spacing SCVF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless” wire termination. Convenient “front-front” design permits both wire entry and spring actuation from the same connector surface, simplifying operation. SCVF plugs mate with the complete range of ELVH headers shown on pages 16, 18 and 20, as well as compatible competitive headers Installation When used with stranded wire, an actuating button is depressed to open the clamp and facilitate wire insertion. Releasing the button captures the wire in a gas-tight, high-pressure contact. One-hand Installation If 18 AWG solid wire or larger is used, it is not necessary to operate the actuating button. The wire can be inserted directly into the connector, and will be securely retained by the angled clamp. Variations Plugs are available in black or green with tin-lead plating, standard. For gold plating, indicate “1” as eighth digit of catalog no. for black parts; “2” replaces “G” for green parts. Contact Amphenol Pcd to discuss marking and mounting ear options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Clamp Terminal Block - SCVF Series Plug - Amphenol PCD
Beverly, MA, USA
Spring Clamp Terminal Block
SCVF Series Plug
Spring Clamp Terminal Block SCVF Series Plug
0.150" spacing SCVF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless” wire termination. Convenient “front-front” design permits both wire entry and spring actuation from the same connector surface, simplifying operation. SCVF plugs mate with the complete range of ELVH headers shown on pages 16, 18 and 20, as well as compatible competitive headers Installation When used with stranded wire, an actuating button is depressed to open the clamp and facilitate wire insertion. Releasing the button captures the wire in a gas-tight, high-pressure contact. One-hand Installation If 18 AWG solid wire or larger is used, it is not necessary to operate the actuating button. The wire can be inserted directly into the connector, and will be securely retained by the angled clamp. Variations Plugs are available in black or green with tin-lead plating, standard. For gold plating, indicate “1” as eighth digit of catalog no. for black parts; “2” replaces “G” for green parts. Contact Amphenol Pcd to discuss marking and mounting ear options.

0.150" spacing SCVF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless” wire termination. Convenient “front-front” design permits both wire entry and spring actuation from the same connector surface, simplifying operation.

SCVF plugs mate with the complete range of ELVH headers shown on pages 16, 18 and 20, as well as compatible competitive headers

Installation
When used with stranded wire, an actuating button is depressed to open the clamp and facilitate wire insertion. Releasing the button captures the wire in a gas-tight, high-pressure contact.

One-hand Installation
If 18 AWG solid wire or larger is used, it is not necessary to operate the actuating button. The wire can be inserted directly into the connector, and will be securely retained by the angled clamp.

Variations
Plugs are available in black or green with tin-lead plating, standard. For gold plating, indicate “1” as eighth digit of catalog no. for black parts; “2” replaces “G” for green parts. Contact Amphenol Pcd to discuss marking and mounting ear options.

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Terminal Blocks
Product Number SCVF Series Plug
Product Name Spring Clamp Terminal Block
Mounting Options PCB
Termination Options Spring Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
# of Contacts 2 to 20
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Single Row and Tri-Barrier Blocks - HI-208-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Fuse terminal block - 2002-1814/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details