Amphenol PCD Assembled-to-Size Fixed Terminal Block ELM Angled Series

Description
ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined without loss of pin spacing, giving users the option of purchasing and stocking only the 2- and 3-position modules—and assembling to size in-house—in order to minimize inventory and maintain flexibility; or ordering product already assembled to size. Options and Variations ELM terminations are available in black or green. Contact Amphenol Pcd for information on marking, hold-down mounting ears and other application-specific variations.
Description
ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined without loss of pin spacing, giving users the option of purchasing and stocking only the 2- and 3-position modules—and assembling to size in-house—in order to minimize inventory and maintain flexibility; or ordering product already assembled to size. Options and Variations ELM terminations are available in black or green. Contact Amphenol Pcd for information on marking, hold-down mounting ears and other application-specific variations.

Suppliers

Company
Product
Description
Supplier Links
Assembled-to-Size Fixed Terminal Block - ELM Angled Series - Amphenol PCD
Beverly, MA, USA
Assembled-to-Size Fixed Terminal Block
ELM Angled Series
Assembled-to-Size Fixed Terminal Block ELM Angled Series
ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined without loss of pin spacing, giving users the option of purchasing and stocking only the 2- and 3-position modules—and assembling to size in-house—in order to minimize inventory and maintain flexibility; or ordering product already assembled to size. Options and Variations ELM terminations are available in black or green. Contact Amphenol Pcd for information on marking, hold-down mounting ears and other application-specific variations.

ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations.
Interlocking Modules
The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined without loss of pin spacing, giving users the option of purchasing and stocking only the 2- and 3-position modules—and assembling to size in-house—in order to minimize inventory and maintain flexibility; or ordering product already assembled to size.
Options and Variations
ELM terminations are available in black or green.
Contact Amphenol Pcd for information on marking, hold-down mounting ears and other application-specific variations.

Supplier's Site

Technical Specifications

  Amphenol PCD
Product Category Terminal Blocks
Product Number ELM Angled Series
Product Name Assembled-to-Size Fixed Terminal Block
Mounting Options PCB
Termination Options Screw Clamp
Features Stackable
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
# of Contacts 2 to 20
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2865.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/10-D
North American 20 AWG
View Details
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Blocks - Wire to Board - 2946-2086-3222/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers