Amphenol PCD Fixed Terminal Block ELVM Vertical SMT Compatible Series

Description
ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing production efficiencies by eliminating secondary solder operations. Terminal blocks are molded of ultra-high-temperatu re, glass-filled polyamide that will withstand temperatures of 260°C during PCB production. Moving cage clamp wire termination assures repeated, high-reliability connections. The housing is molded to size. Blocks are available in sizes 2 to 10, and can be stacked side-to-side on a board without loss of a contact position.
Datasheet
Description
ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing production efficiencies by eliminating secondary solder operations. Terminal blocks are molded of ultra-high-temperatu re, glass-filled polyamide that will withstand temperatures of 260°C during PCB production. Moving cage clamp wire termination assures repeated, high-reliability connections. The housing is molded to size. Blocks are available in sizes 2 to 10, and can be stacked side-to-side on a board without loss of a contact position.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Block - ELVM Vertical SMT Compatible Series - Amphenol PCD
Beverly, MA, USA
ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing production efficiencies by eliminating secondary solder operations. Terminal blocks are molded of ultra-high-temperatu re, glass-filled polyamide that will withstand temperatures of 260°C during PCB production. Moving cage clamp wire termination assures repeated, high-reliability connections. The housing is molded to size. Blocks are available in sizes 2 to 10, and can be stacked side-to-side on a board without loss of a contact position.

ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations.
SMT Compatibility
The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing production efficiencies by eliminating secondary solder operations. Terminal blocks are molded of ultra-high-temperature, glass-filled polyamide that will withstand temperatures of 260°C during PCB production.
Moving cage clamp wire termination assures repeated, high-reliability connections. The housing is molded to size. Blocks are available in sizes 2 to 10, and can be stacked side-to-side on a board without loss of a contact position.

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Terminal Blocks
Product Number ELVM Vertical SMT Compatible Series
Product Name Fixed Terminal Block
Mounting Options PCB
Termination Options Screw Clamp
Features Stackable
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
# of Contacts 2 to 10
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-08D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Pluggable Terminal Blocks - CIMXX9P7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Carrier terminal block - 2002-2961 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers