Amphenol PCD Terminal Blocks - Specialized ATBB70

Description
TERM BLK BUS BAR 2POS 98.0MM BG
Request a Quote Datasheet
Description
TERM BLK BUS BAR 2POS 98.0MM BG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - APC1289-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
APC1289-ND
Terminal Blocks - Specialized APC1289-ND
TERM BLK BUS BAR 2POS 98.0MM BG

TERM BLK BUS BAR 2POS 98.0MM BG

Buy Now Datasheet
DIN Rail Terminal Blocks - ATBB70 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
ATBB70
DIN Rail Terminal Blocks ATBB70
DIN Rail Terminal Blocks 40mm Bus Bar Term Block 250A 600V

DIN Rail Terminal Blocks 40mm Bus Bar Term Block 250A 600V

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number APC1289-ND ATBB70
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Bolt and Nut
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Block, Barrier, 2 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6795 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details