Amphenol PCD 1-Tier Fixed Terminal Block EL1M Left Offset Series

Description
Heavy Duty Multi-tier, .200" spacing heavy duty terminal blocks are rated at 20A, and combine a larger wire accommodation range and and higher current rating with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking Modules Blocks are available in 1-, 2- and 3-tier configurations. Each configuration consists of precision molded 2- and 3-position-wide modules with interlocking dovetails. Modules can be easily assembled to length. Users have the option of purchasing and stocking only the 2- and 3-position modules, and assembling to size in-house, in order to minimize inventory and maintain flexibility; or ordering product already assembled to size. Options and Variations Terminations are available in black or green. Contact Amphenol Pcd for information on marking and other application-specific variations
Datasheet
Description
Heavy Duty Multi-tier, .200" spacing heavy duty terminal blocks are rated at 20A, and combine a larger wire accommodation range and and higher current rating with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking Modules Blocks are available in 1-, 2- and 3-tier configurations. Each configuration consists of precision molded 2- and 3-position-wide modules with interlocking dovetails. Modules can be easily assembled to length. Users have the option of purchasing and stocking only the 2- and 3-position modules, and assembling to size in-house, in order to minimize inventory and maintain flexibility; or ordering product already assembled to size. Options and Variations Terminations are available in black or green. Contact Amphenol Pcd for information on marking and other application-specific variations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Tier Fixed Terminal Block - EL1M Left Offset Series - Amphenol PCD
Beverly, MA, USA
1-Tier Fixed Terminal Block
EL1M Left Offset Series
1-Tier Fixed Terminal Block EL1M Left Offset Series
Heavy Duty Multi-tier, .200" spacing heavy duty terminal blocks are rated at 20A, and combine a larger wire accommodation range and and higher current rating with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking Modules Blocks are available in 1-, 2- and 3-tier configurations. Each configuration consists of precision molded 2- and 3-position-wide modules with interlocking dovetails. Modules can be easily assembled to length. Users have the option of purchasing and stocking only the 2- and 3-position modules, and assembling to size in-house, in order to minimize inventory and maintain flexibility; or ordering product already assembled to size. Options and Variations Terminations are available in black or green. Contact Amphenol Pcd for information on marking and other application-specific variations

Heavy Duty
Multi-tier, .200" spacing heavy duty terminal blocks are rated at 20A, and combine a larger wire accommodation range and and higher current rating with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability.
Interlocking Modules
Blocks are available in 1-, 2- and 3-tier configurations. Each configuration consists of precision molded 2- and 3-position-wide modules with interlocking dovetails. Modules can be easily assembled to length. Users have the option of purchasing and stocking only the 2- and 3-position modules, and assembling to size in-house, in order to minimize inventory and maintain flexibility; or ordering product already assembled to size.
Options and Variations
Terminations are available in black or green. Contact Amphenol Pcd for information on marking and other application-specific variations

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Terminal Blocks
Product Number EL1M Left Offset Series
Product Name 1-Tier Fixed Terminal Block
Mounting Options PCB
Termination Options Cage Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
# of Contacts 2 to 22
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-09D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HB-953-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2092-1152-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details