Amphenol PCD Barrier Terminal Blocks FXPT21200E

Description
Barrier Terminal Blocks FLEXIPLUG W/EARS 5.08MM 21POS BLACK
Datasheet
Description
Barrier Terminal Blocks FLEXIPLUG W/EARS 5.08MM 21POS BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - FXPT21200E - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
FXPT21200E
Barrier Terminal Blocks FXPT21200E
Barrier Terminal Blocks FLEXIPLUG W/EARS 5.08MM 21POS BLACK

Barrier Terminal Blocks FLEXIPLUG W/EARS 5.08MM 21POS BLACK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number FXPT21200E
Product Name Barrier Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Barrier Terminal Blocks
# of Contacts 21
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-20D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - FTB-703-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers