Amphenol PCD 3-Tier Fixed Terminal Block Modules ESLT Multi-Tier Low-Profile Modular Assembly

Description
Enhanced Density Multi-tier 5.0mm spacing terminal blocks are rated at 13.5A and combine low profile with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking Modules Blocks range to 3 tiers high and are are available in five different configurations: full (3 tiers), 2nd/3rd tier, 1st/2nd tier, 2nd-tier-only and 3rd-tier-only. Each configuration consists of 2- and 3-position-wide modules with interlocking dovetails. Modules can be easily assembled to length. Users have the option of purchasing and stocking only the 2- and 3-position modules, and assembling to size in-house, in order to minimize inventory and maintain flexibility; or ordering product already assembled to size. Modules are also back-to-front stackable for maximum system flexibility with a minimum number of different modules. A 1st/2nd tier module, for example, can be placed on a board in front of a 3-tier-only module. Available in black only.
Datasheet
Description
Enhanced Density Multi-tier 5.0mm spacing terminal blocks are rated at 13.5A and combine low profile with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking Modules Blocks range to 3 tiers high and are are available in five different configurations: full (3 tiers), 2nd/3rd tier, 1st/2nd tier, 2nd-tier-only and 3rd-tier-only. Each configuration consists of 2- and 3-position-wide modules with interlocking dovetails. Modules can be easily assembled to length. Users have the option of purchasing and stocking only the 2- and 3-position modules, and assembling to size in-house, in order to minimize inventory and maintain flexibility; or ordering product already assembled to size. Modules are also back-to-front stackable for maximum system flexibility with a minimum number of different modules. A 1st/2nd tier module, for example, can be placed on a board in front of a 3-tier-only module. Available in black only.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Tier Fixed Terminal Block Modules - ESLT Multi-Tier Low-Profile Modular Assembly - Amphenol PCD
Beverly, MA, USA
3-Tier Fixed Terminal Block Modules
ESLT Multi-Tier Low-Profile Modular Assembly
3-Tier Fixed Terminal Block Modules ESLT Multi-Tier Low-Profile Modular Assembly
Enhanced Density Multi-tier 5.0mm spacing terminal blocks are rated at 13.5A and combine low profile with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking Modules Blocks range to 3 tiers high and are are available in five different configurations: full (3 tiers), 2nd/3rd tier, 1st/2nd tier, 2nd-tier-only and 3rd-tier-only. Each configuration consists of 2- and 3-position-wide modules with interlocking dovetails. Modules can be easily assembled to length. Users have the option of purchasing and stocking only the 2- and 3-position modules, and assembling to size in-house, in order to minimize inventory and maintain flexibility; or ordering product already assembled to size. Modules are also back-to-front stackable for maximum system flexibility with a minimum number of different modules. A 1st/2nd tier module, for example, can be placed on a board in front of a 3-tier-only module. Available in black only.

Enhanced Density
Multi-tier 5.0mm spacing terminal blocks are rated at 13.5A and combine low profile with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability.
Interlocking Modules
Blocks range to 3 tiers high and are are available in five different configurations: full (3 tiers), 2nd/3rd tier, 1st/2nd tier, 2nd-tier-only and 3rd-tier-only. Each configuration consists of 2- and 3-position-wide modules with interlocking dovetails. Modules can be easily assembled to length. Users have the option of purchasing and stocking only the 2- and 3-position modules, and assembling to size in-house, in order to minimize inventory and maintain flexibility; or ordering product already assembled to size.
Modules are also back-to-front stackable for maximum system flexibility with a minimum number of different modules. A 1st/2nd tier module, for example, can be placed on a board in front of a 3-tier-only module.

Available in black only.

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Terminal Blocks
Product Number ESLT Multi-Tier Low-Profile Modular Assembly
Product Name 3-Tier Fixed Terminal Block Modules
Mounting Options PCB
Termination Options Cage Clamp
Features Stackable
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
Terminal Block Type Dual level (optional feature); Three Level (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-24D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-347-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Terminal Blocks - Wire to Board - 2946-2086-3224/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers