Amphenol PCD 2-Tier Fixed Terminal Block EL2M Left Offset Series

Description
Heavy Duty Multi-tier, .200" spacing heavy duty terminal blocks are rated at 20A, and combine a larger wire accommodation range and and higher current rating with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking Modules Blocks are available in 1-, 2- and 3-tier configurations. Each configuration consists of precision molded 2- and 3-position-wide modules with interlocking dovetails. Modules can be easily assembled to length. Users have the option of purchasing and stocking only the 2- and 3-position modules, and assembling to size in-house, in order to minimize inventory and maintain flexibility; or ordering product already assembled to size. Options and Variations Terminations are available in black or green. Contact Amphenol Pcd for information on marking and other application-specific variations
Datasheet
Description
Heavy Duty Multi-tier, .200" spacing heavy duty terminal blocks are rated at 20A, and combine a larger wire accommodation range and and higher current rating with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking Modules Blocks are available in 1-, 2- and 3-tier configurations. Each configuration consists of precision molded 2- and 3-position-wide modules with interlocking dovetails. Modules can be easily assembled to length. Users have the option of purchasing and stocking only the 2- and 3-position modules, and assembling to size in-house, in order to minimize inventory and maintain flexibility; or ordering product already assembled to size. Options and Variations Terminations are available in black or green. Contact Amphenol Pcd for information on marking and other application-specific variations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Tier Fixed Terminal Block - EL2M Left Offset Series - Amphenol PCD
Beverly, MA, USA
2-Tier Fixed Terminal Block
EL2M Left Offset Series
2-Tier Fixed Terminal Block EL2M Left Offset Series
Heavy Duty Multi-tier, .200" spacing heavy duty terminal blocks are rated at 20A, and combine a larger wire accommodation range and and higher current rating with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking Modules Blocks are available in 1-, 2- and 3-tier configurations. Each configuration consists of precision molded 2- and 3-position-wide modules with interlocking dovetails. Modules can be easily assembled to length. Users have the option of purchasing and stocking only the 2- and 3-position modules, and assembling to size in-house, in order to minimize inventory and maintain flexibility; or ordering product already assembled to size. Options and Variations Terminations are available in black or green. Contact Amphenol Pcd for information on marking and other application-specific variations

Heavy Duty
Multi-tier, .200" spacing heavy duty terminal blocks are rated at 20A, and combine a larger wire accommodation range and and higher current rating with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability.
Interlocking Modules
Blocks are available in 1-, 2- and 3-tier configurations. Each configuration consists of precision molded 2- and 3-position-wide modules with interlocking dovetails. Modules can be easily assembled to length. Users have the option of purchasing and stocking only the 2- and 3-position modules, and assembling to size in-house, in order to minimize inventory and maintain flexibility; or ordering product already assembled to size.
Options and Variations
Terminations are available in black or green. Contact Amphenol Pcd for information on marking and other application-specific variations

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Terminal Blocks
Product Number EL2M Left Offset Series
Product Name 2-Tier Fixed Terminal Block
Mounting Options PCB
Termination Options Cage Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); TUV Certification
Terminal Block Type Dual level
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986712-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
PCB Terminal Blocks - 1468345 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers