Amphenol PCD Pluggable Terminal Blocks ELFK22210

Description
Pluggable Terminal Blocks PLUG 45DEG ANGLE 5.08MM 22 POS
Datasheet
Description
Pluggable Terminal Blocks PLUG 45DEG ANGLE 5.08MM 22 POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - ELFK22210 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
ELFK22210
Pluggable Terminal Blocks ELFK22210
Pluggable Terminal Blocks PLUG 45DEG ANGLE 5.08MM 22 POS

Pluggable Terminal Blocks PLUG 45DEG ANGLE 5.08MM 22 POS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number ELFK22210
Product Name Pluggable Terminal Blocks
Termination Options Through Hole
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 22
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546073-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6781 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details