Allen-Bradley / Rockwell Automation Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| 30.5mm Type 4/13 2 Pos Sel. Switch-Non-Illum., No Knob, Std. Knob Spring Return fr/ Left, No Contacts | |
| 30.5mm Type 4/13 2 Pos Sel. Switch-Non-Illum., Packet of Color Inserts, Knob Lever Spring Return fr/ Right, 1 NO | |
| 30.5mm Type 4/13 2 Pos Sel. Switch-Non-Illum., White, Std. Knob Maint., 1 NO-1 NC & 1 NO-1 NC & 1 NOEM & 1 NCLB, Finger Safe Guards | |
| 30.5mm Type 4/13 2 Pos Sel. Switch-Non-Illum., White, Std. Knob Spring Return fr/ Left, 2 N.O. - 2 N.C. Stackable Sealed Switch | |
| 30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Maint., Lock-Both, Std. Key, D018 Key, 2 N.O. Stackable Sealed Switch & 2 N.O. Stackable Sealed Switch & 2 N.O. Stackable... | |
| 30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Maint., Lock-Both, Std. Key, T484 Key, No Contacts | |
| 30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Maint., Lock-Right, Std. Key, D020 Key, 1 NO, Finger Safe Guards | |
| 30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Maint., Lock-Right, Std. Key, D713 Key, 2 NO-2 NC, Finger Safe Guards | |
| 30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Maint., Lock-Right, Std. Key, D900 Key, 2 NO-2 NC, Finger Safe Guards | |
| 30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Maint., Lock-Right, Std. Key, D992 Key, 2 NO-2 NC, Finger Safe Guards | |
| 30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Maint., Lock-Right, Std. Key, T004 Key, No Contacts | |
| 30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Maint., Lock-Right, Std. Key, T115 Key, No Contacts | |
| 30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Spr. Ret. from Right, Lock-Left, Std. Key, D018 Key, 2 NC, Finger Safe Guards | |
| 30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Center, Std. Key, D018 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Center, Std. Key, D020 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Center, Std. Key, D025 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Right & Center, Std. Key, D020 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Both, Lock Center, Std. Key, D020 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Both, Lock Center, Std. Key, D025 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Both, Lock Center, Std. Key, D335 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Left, Lock Right & Center, Std. Key, D018 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, D118 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, D682 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, D713 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, D900 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, D992 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, T112 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, T115 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, T324 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, D118 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, D682 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, D713 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, D900 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, D992 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, T112 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, T115 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, T324 Key, Finger Safe Guards | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 2 Pos., Full Voltage, 12-130V AC/DC, Amber, Std. Knob Maint., KB6 Maintained Cam, 2 NC & 2 NO | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 2 Pos., Full Voltage, 12-130V AC/DC, Red, Knob Lever Maint., KB6 Maintained Cam, 1 NO-1 NC & 1 NO-1 NC, Finger Safe Guards | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 2 Pos., Full Voltage, 12-130V AC/DC, Red, Knob Lever Spring Rtn fr/ Right, KL8 Spring Return Cam, 1 NO-1 NC & 1 NO-1 NC | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 2 Pos., Full Voltage, 12-130V AC/DC, Red, Std. Knob Maint., KB6 Maintained Cam, 1 NC | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 2 Pos., Full Voltage, 12-130V AC/DC, Red, Std. Knob Maint., KB6 Maintained Cam, 2 NC & 2 NC | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 2 Pos., Full Voltage, 12-130V AC/DC, White, Std. Knob Spring Rtn fr/ Right, KL8 Spring Return Cam, 1 NO-1 NC | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 2 Pos., Full Voltage, 24V AC/DC, Amber, Knob Lever Maint., KB6 Maintained Cam, 1 NO-1 NC, 1 NO | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 2 Pos., Full Voltage, 24V AC/DC, Blue, Knob Lever Maint., KB6 Maintained Cam, 1 NO-1 NC, 1 NO | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 2 Pos., Full Voltage, 24V AC/DC, Green, Std. Knob Spring Rtn fr/ Right, KL8 Spring Return Cam, 1 NO-1 NC, 1 NO | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 2 Pos., Full Voltage, 24V AC/DC, White, Knob Lever Maint., KB6 Maintained Cam, 1 NO-1 NC, 1 NO | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 2 Pos., Transformer, 120V AC 50/60 Hz, Amber, Std. Knob Maint., KB6 Maintained Cam, 1 NO, 1 NO | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 2 Pos., Transformer, 120V AC 50/60 Hz, White, Std. Knob Maint., KB6 Maintained Cam, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 2 Pos., Transformer, 240V AC 50/60 Hz, No Color, Std. Knob Maint., KB6 Maintained Cam, 1 NO-1 NC & 1 NO-1 NC | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 2 Pos., Transformer, 240V AC 50/60 Hz, White, Std. Knob Maint., KB6 Maintained Cam, 1 NO-1 NC | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Full Voltage, 12-130V AC/DC, Amber, Std. Knob Maint. | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Full Voltage, 12-130V AC/DC, Amber, Std. Knob Spring Rtn fr/ Both | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Full Voltage, 12-130V AC/DC, Amber, Std. Knob Spring Rtn fr/ Left | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Full Voltage, 12-130V AC/DC, Blue, Knob Lever Maint. | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Full Voltage, 12-130V AC/DC, Blue, Std. Knob Spring Rtn fr/ Both, Finger Safe Guards | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Full Voltage, 12-130V AC/DC, Clear, Std. Knob Spring Rtn fr/ Both, Finger Safe Guards | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Full Voltage, 12-130V AC/DC, Clear, Std. Knob Spring Rtn fr/ Right, Finger Safe Guards | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Full Voltage, 12-130V AC/DC, Green, Std. Knob Spring Rtn fr/ Both | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Full Voltage, 12-130V AC/DC, Green, Std. Knob Spring Rtn fr/ Right | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Full Voltage, 12-130V AC/DC, Red, Knob Lever Maint. | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Full Voltage, 12-130V AC/DC, Red, Std. Knob Spring Rtn fr/ Both, Finger Safe Guards | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Full Voltage, 12-130V AC/DC, Red, Std. Knob Spring Rtn fr/ Both | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Full Voltage, 12-130V AC/DC, White, Std. Knob Maint., Finger Safe Guards | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Transformer, 120V AC 50/60 Hz, Amber, Std. Knob Spring Rtn fr/ Right | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Transformer, 120V AC 50/60 Hz, Green, Std. Knob Spring Rtn fr/ Right | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Transformer, 120V AC 50/60 Hz, Red, Std. Knob Spring Rtn fr/ Right | |
| 30.5mm Type 4/13 Sel. Switch-Illum., 3 Pos.Transformer, 120V AC 50/60 Hz, White, Std. Knob Spring Rtn fr/ Both | |
| 800R Selector Switch Station, 3-Position Selector Switch, Type 4/4X/13 Surface Mount Enclosure, NEMA Type 4 Bootless, No Legend | |
| 800T 3 Position, Knob/Wing Lever, , Packet of Color Inserts, Std. Knob Maint., Finger Safe Guards, Cam and Contact Blocks, 3 Position | |
| 800T 3 Position, Knob/Wing Lever, , Packet of Color Inserts, Std. Knob Spring Rtn fr/ Both, Finger Safe Guards, Cam and Contact Blocks, 3 Position | |
| 800T 3 Position, Knob/Wing Lever, , White, Knob Lever Maint., Cam and Contact Blocks, 3 Position | |
| 800T 3 Position, Knob/Wing Lever, , White, Knob Lever Maint., Finger Safe Guards, Cam and Contact Blocks, 3 Position | |
| 800T 3 Position, Knob/Wing Lever, , White, Knob Lever Spring Rtn fr/ Both, Cam and Contact Blocks, 3 Position | |
| 800T 3 Position, Knob/Wing Lever, , White, Knob Lever Spring Rtn fr/ Both, Finger Safe Guards, Cam and Contact Blocks, 3 Position | |
| 800T 3 Position, Knob/Wing Lever, , White, Knob Lever Spring Rtn fr/ Left, Cam and Contact Blocks, 3 Position | |
| 800T 3 Position, Knob/Wing Lever, , White, Knob Lever Spring Rtn fr/ Left, Finger Safe Guards, Cam and Contact Blocks, 3 Position | |
| 800T 3 Position, Knob/Wing Lever, , White, Knob Lever Spring Rtn fr/ Right, Cam and Contact Blocks, 3 Position | |
| 800T 3 Position, Knob/Wing Lever, , White, Knob Lever Spring Rtn fr/ Right, Finger Safe Guards, Cam and Contact Blocks, 3 Position | |
| 800T 3 Position, Knob/Wing Lever, , White, Std. Knob Maint., Cam and Contact Blocks, 3 Position | |
| 800T 3 Position, Knob/Wing Lever, , White, Std. Knob Maint., Finger Safe Guards, Cam and Contact Blocks, 3 Position | |
| 800T 3 Position, Knob/Wing Lever, , White, Std. Knob Spring Rtn fr/ Left, Finger Safe Guards, Cam and Contact Blocks, 3 Position | |
| 800T 3 Position, Knob/Wing Lever, , White, Std. Knob Spring Rtn fr/ Right, Finger Safe Guards, Cam and Contact Blocks, 3 Position | |
| 800T 4 Position, Knob/Wing Lever, , White, Std. Knob Maint., Finger Safe Guards, Cam and Contact Blocks, 4 Position |
| << Prev | Next >> |