Allen-Bradley / Rockwell Automation Datasheets for Rotary Switches

Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
800H 4 Position Selector Switch , Packet of Color Inserts, Std. Knob Maint., 4 Position, Cam and Contact Blocks, Code R for 800H
800H 4 Position Selector Switch , Packet of Color Inserts, Std. Knob Spring Rtn P4-P3, 4 Position, Cam and Contact Blocks, Code R for 800H
800H 4 Position Selector Switch , White, Std Knob Spring Rtn P1-P2, 4 Position, Cam and Contact Blocks, Code R for 800H
800H 4 Position Selector Switch , White, Std. Knob Maint., 4 Position, Cam and Contact Blocks, Code R for 800H
800H 4 Position Selector Switch , White, Std. Knob Spring Rtn P4-P3, 4 Position, Cam and Contact Blocks, Code R for 800H
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Knob Lever Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Knob Lever Red, Incandescent, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Knob Lever Red, Incandescent, Spring Return From Right, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Knob Lever Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Knob Lever Red, LED, Spring Return From Right, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Standard Knob Clear, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Standard Knob Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Large Screw
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Standard Knob Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Standard Knob Red, Incandescent, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Standard Knob Red, Incandescent, Spring Return From Right, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Standard Knob Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Large Screw
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Standard Knob Red, LED, Spring Return From Right, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Knob Lever Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Knob Lever Red, Incandescent, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Knob Lever Red, Incandescent, Spring Return From Right, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Knob Lever Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Knob Lever Red, LED, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Knob Lever Red, LED, Spring Return From Right, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Amber, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Green, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Large Screw
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Large Screw
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Red, Incandescent, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Red, Incandescent, Spring Return From Right, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Red, LED, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Red, LED, Spring Return From Right, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in BothStandard T100 Key Code, B Cam, 1 N.O. - 1 N.C.
800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in LeftT101 Key Code, B Cam, 1 N.O. - 1 N.C.
800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in LeftT102 Key Code, B Cam, 2 N.O. - 2 N.C.
800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in LeftT106 Key Code, B Cam, 2 N.O. - 2 N.C.
800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in RightStandard T100 Key Code, B Cam, 1 N.O. - 1 N.C.
800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in RightT147 Key Code, B Cam, 1 N.O. - 1 N.C.
800MR 2-Position Selector Switch Units, Non-IlluminatedB Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Selector Switch Units, Non-IlluminatedB Cam, 1 N.O., Large Terminals
800MR 2-Position Selector Switch Units, Non-IlluminatedB Cam, 2 N.O. - 2 N.C., Large Terminals
800MR 2-Position Selector Switch Units, Non-IlluminatedB Cam, 2 N.O. - 2 N.C., Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Knob Lever Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Knob Lever Red, Incandescent, Spring Return From Both, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Knob Lever Red, Incandescent, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Knob Lever Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Knob Lever Red, LED, Spring Return From Both, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Knob Lever Red, LED, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Standard Knob Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Standard Knob Red, Incandescent, Spring Return From Both, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Standard Knob Red, Incandescent, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Standard Knob Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Standard Knob Red, LED, Spring Return From Both, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Standard Knob Red, LED, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Knob Lever Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Knob Lever Red, Incandescent, Spring Return From Both, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Knob Lever Red, Incandescent, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Knob Lever Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Knob Lever Red, LED, Spring Return From Both, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Knob Lever Red, LED, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, No Knob, Incandescent, Maintained, B Cam, No Contacts, Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, No Knob, Incandescent, Spring Return From Both, B Cam, No Contacts, Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Standard Knob Red, Incandescent, Spring Return From Both, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Standard Knob Red, Incandescent, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Standard Knob Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Standard Knob Red, LED, Spring Return From Both, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Standard Knob Red, LED, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Knob Lever, Maintained, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Knob Lever, Spring Returned From Both, B Cam, 1 N.O. - 1 N.C., Large Screw
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Knob Lever, Spring Returned From Both, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C.,...
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Knob Lever, Spring Returned From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Knob Lever, Spring Returned From Left, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C.,...
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Knob Lever, Spring Returned From Right, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Knob Lever, Spring Returned From Right, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C.,...
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Standard Knob, Maintained, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C., Large Screw
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Standard Knob, Maintained, P Cam, Left: 2 N.C. Right: 2 N.C., Large Screw
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Standard Knob, Maintained, U Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Standard Knob, Spring Returned From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Standard Knob, Spring Returned From Left, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C.,...
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Standard Knob, Spring Returned From Right, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Maintained, Lock In All Positions, Standard T100 Key Code, B Cam, 1 N.O. - 1 N.C., Large Screw
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Maintained, Lock In Center, Standard T100 Key Code, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Maintained, Lock In Center, Standard T100 Key Code, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C.,...
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Maintained, Lock In Center, Standard T100 Key Code, P Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C.,...
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Maintained, Lock In Right, Standard T100 Key Code, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Maintained, Lock In Right, Standard T100 Key Code, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C.,...
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Left & Right, Lock In Center, Standard T100 Key Code, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Left & Right, Lock In Center, Standard T100 Key Code, B Cam, Left: 1 N.O. - 1 N.C. Right:...
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Left, Lock In Center, Standard T100 Key Code, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Left, Lock In Center, Standard T100 Key Code, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O.
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Left, Lock In Right, Standard T100 Key Code, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Left, Lock In Right, Standard T100 Key Code, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O.
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Right, Lock In Center, Standard T100 Key Code, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Right, Lock In Center, Standard T100 Key Code, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O.
800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 120V AC/DC, 4-Position, Knob Lever Red, LED, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 120V AC/DC, 4-Position, Standard Knob Red, LED, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 4-Position, Knob Lever Amber, LED, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 4-Position, Knob Lever Red, Incandescent, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 4-Position, Knob Lever Red, LED, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 4-Position, Standard Knob Green, Incandescent, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 4-Position, Standard Knob Red, Incandescent, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 4-Position, Standard Knob Red, LED, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Selector Switch Units, Non-Illuminated, 4-Position Cylinder Lock, Lock In All Positions, Standard T100, Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Selector Switch Units, Non-Illuminated, 4-Position Cylinder Lock, Lock In Position 1, Standard T100, Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Selector Switch Units, Non-Illuminated, 4-Position Cylinder Lock, Lock In Position 2, Standard T100, Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Selector Switch Units, Non-Illuminated, 4-Position Selector, Knob Lever Black, Maintained, Q, 2 N.O. - 2 N.C., Large Screw
800MR 4-Position Selector Switch Units, Non-Illuminated, 4-Position Selector, Knob Lever Black, Maintained, Q, 2 N.O. - 2 N.C., Stab Terminals
800MR Selector Switch Knob, Non-Illuminated, Standard Knob, Green
800MR Selector Switch Knob, Non-Illuminated, Standard Knob, Yellow
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Long Barrel, Maint., Key Removal - Both, D018 (Std. Key), 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Long Barrel, Maint., Key Removal - Left, D018 (Std. Key), No Contacts, No Contacts, No Contacts, No Contacts
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Long Barrel, Spring Rtn fr/ Right, Key Removal - Left, D018 (Std. Key), 1 NO
Hazardous Location Type 7&9 2 Pos. Sel. Switch-Non-Illum., Long Barrel, Packet of Color Inserts, Std. Knob Maint., 1 NO-1 NC & 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Sel. Switch-Non-Illum., Long Barrel, Packet of Color Inserts, Std. Knob Maint., 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Sel. Switch-Non-Illum., Long Barrel, White (Knob) / Gray (Metal Wing), Knob Lever Maintained, 1 NO-1 NC & 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Sel. Switch-Non-Illum., Long Barrel, White (Knob) / Gray (Metal Wing), Metal Wing Lever Maintained, 1 NO-1 NC & 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Sel. Switch-Non-Illum., Long Barrel, White (Knob) / Gray (Metal Wing), Std. Knob Maint., 1 NO-1 NC & 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Sel. Switch-Non-Illum., Long Barrel, White (Knob) / Gray (Metal Wing), Std. Knob Maint., 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Sel. Switch-Non-Illum., Long Barrel, White (Knob) / Gray (Metal Wing), Std. Knob Maint., 1 NO
Hazardous Location Type 7&9 2 Pos. Sel. Switch-Non-Illum., Long Barrel, White (Knob) / Gray (Metal Wing), Std. Knob Maint., No Contacts, No Contacts, No Contacts, No Contacts
Hazardous Location Type 7&9 3 Pos. Cyl. Lock Sel. Switch, Long Barrel, Maint., Lock All, D018 (Std. Key)
Hazardous Location Type 7&9 3 Pos. Sel. Switch-Non-Illum., Long Barrel, White, Std. Knob Maint.
Hazardous Location Type 7&9 3 Pos. Sel. Switch-Non-Illum., Long Barrel, White, Std. Knob Spring Rtn fr/ Left
Hazardous Location Type 7&9 3 Pos. Sel. Switch-Non-Illum., Long Barrel, White, Std. Knob Spring Rtn fr/ Right
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Long Barrel, White, Std. Knob Maint.
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Gray, Metal Wing Lever Maint.
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Maint., Key Removal All Pos., D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Maint., Key Removal Pos. 2, D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Maint., Key Removal Pos. 3, D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Spring Rtn P1-P2, Key Removal Pos. 2, D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Spring Rtn P1-P2, Key Removal Pos. 2,3, and 4, D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Spring Rtn P1-P2, Key Removal Pos. 3, D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Spring Rtn P4-P3, Key Removal Pos. 1,2, and 3, D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Spring Rtn P4-P3, Key Removal Pos. 2, D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Spring Rtn P4-P3, Key Removal Pos. 3, D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, White, Knob Lever Maint.
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, White, Knob Lever Spring Rtn P1-P2
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, White, Knob Lever Spring Rtn P4-P3
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, White, Std Knob Spring Rtn P1-P2
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, White, Std. Knob Maint.
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, White, Std. Knob Spring Rtn P4-P3

<< Prev Next >>