Allen-Bradley / Rockwell Automation Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| Single Key Rotary Switch - Panel Mounted, Engraved Key Code Labeling, 2 N.O. & 2 N.C. Contacts, 20 Amp Current | |
| Single Key Rotary Switch - Panel Mounted, Engraved Key Code Labeling, 3 N.O. & 1 N.O. Contacts & 20 Amp Current | |
| Single Key Rotary Switch - Panel Mounted, Engraved Key Code Labeling, 3 N.O. & 1 N.O., 3 N.O. 100A & 1 N.O. 20A Current | |
| Single Key Rotary Switch - Panel Mounted, Engraved Key Code Labeling, 4 N.O Contacts, 20 Amp Current | |
| Single Key Rotary Switch - Panel Mounted, Engraved Key Code Labeling, 4 N.O. Contacts, 32 Amp Current | |
| Single Key Rotary Switch - Panel Mounted, Engraved Key Code Labeling, 4 N.O. Contacts, 40 Amp Current | |
| Single Key Rotary Switch - Panel Mounted, Engraved Key Code Labeling, 4 N.O. Contacts, 63 Amp Current | |
| Single Key Rotary Switch - Panel Mounted, Engraved Key Code Labeling, 8 N.O. Contacts, 20 Amp Current | |
| Single Key Rotary Switch - Panel Mounted, Standard Key Code Labeling, 2 N.O. & 2 N.C. Contacts, 20 Amp Current | |
| Single Key Rotary Switch - Panel Mounted, Standard Key Code Labeling, 3 N.O. & 1 N.O. Contacts & 20 Amp Current | |
| Single Key Rotary Switch - Panel Mounted, Standard Key Code Labeling, 3 N.O. & 1 N.O., 3 N.O. 100A & 1 N.O. 20A Current | |
| Single Key Rotary Switch - Panel Mounted, Standard Key Code Labeling, 4 N.O. Contacts, 32 Amp Current | |
| Single Key Rotary Switch - Panel Mounted, Standard Key Code Labeling, 4 N.O. Contacts, 40 Amp Current | |
| Single Key Rotary Switch - Panel Mounted, Standard Key Code Labeling, 4 N.O. Contacts, 63 Amp Current | |
| Single Key Rotary Switch - Panel Mounted, Standard Key Code Labeling, 8 N.O. Contacts, 20 Amp Current |
| << Prev | Next >> |