Sifam Tinsley UK Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| Alpha 10 is a compact multifunction instrument which measures important electrical parameters in 3 phase 4 Wire and 3 phase 3 Wire Network & replaces multiple analog panel meters. Features... | |
| Alpha 20 is a compact multifunction instrument which Measures important electrical parameters in 3 phase 4 Wire and 3 phase 3 Wire Network & replaces the multiple analog panel meters. | |
| Alpha 40 is a compact multifunction instrument which is specially designed for Active, Reactive and Apparent Energy Measurement including per phase THD, Powers and others parameters as per different models. | |
| Alpha 50 is a compact multifunction instrument with touch screen LCD utility which measures parameters in 3 phase and single phase Network & replaces the multiple. Features • True RMS... | |
| Alpha 70 is a compact, multi-function panel mount power quality monitor, which measures, calculates and displays major electrical parameters of three phase power system. Features • Phasor representation of all... | |
| AP41 from Sifam Tinsley. Measurement of power network parameters in 3 or 4-wire balanced or unbalanced systems. Features • True RMS Measurement • Energy as per IEC 62053 • | |
| AP42 from Sifam Tinsley. Meter supply from measurement circuit Features • Measurement of basic power quantities: UL-L, UL-N, In, f, P, Q, S, PF, tg, cos Ep+, Ep-, EqL,... | |
| Beta 10P/20P/30P/40P The digital panel meter Beta P Series have been designed for industrial applications, which frequently require precise and on site adjustment of the display range. Features • Fast... | |
| Beta 50, 60, 70 is a digital panel meter used for the measurement & electrical parameters like volt, millivolt & current. It is mainly used in laboratories Features • DC... | |
| Beta 90 is the digital panel meter designed for industrial applications, which frequently require precise, on-site adjustment of the display range. Features • Factory pre-set with many measuring ranges • | |
| Beta 90A, B is the digital panel meter designed for industrial applications, which frequently require precise, onsite adjustment of the display range. Features • Available in size 48 x 24... | |
| Beta 90T is the digital panel meter which have been specially designed for the temperature measurement. Features • Pt 100 temperature version • Scaling adjustable over a wide range • | |
| Beta G1 is the digital panel meter designed for industrial applications, which frequently requires precise and on-site adjustment of the display range. Features • 3/64 DIN Indicator • LCD: 3-1/2... | |
| Beta G2 is the digital panel meter specially designed for the industrial applications, which frequently requires precise and on-site adjustment of the display range. Features • 3/64 DIN Indicator • | |
| Beta Hz is a digital panel meter which has been specially designed for frequency measurement in industrial applications. Features • Display range : 0…+1999 • Simple configuration • Available with... | |
| Features • 2 independend measuring channels with an universal input • 3 or 7-colour bargraph with programmable colour switching over • Recording of 750 measuring segments, released temporary • Programmable... | |
| Features • 3 or 7- colour bargraph with programmable colour switching over • Recording of 750 measuring segments , released temporary • Universal input • Programmable indication characteristic and bargraph... | |
| Features • Data readout and recording from devices with RS485 interface and Modbus RTU protocol • 2 x RS485 interface with Modbus RTU protocol (Master and Slave) • 3-colour display... | |
| Features • Measurement and recording of over 500 electric energy quality parameters acc. to EN 50160, EN 61000-4-30, EN 6100-4-7 standards. • Measuring class A – for 3 second aggregation. | |
| Features • Universal input for the measurement of d.c. current, d.c. voltage and temperature • 3 or 7-colour bargraph • Programming of bargraph colour depending on the measured quantity value... | |
| N27P meter of network parameters Features • Measurement of 1-phase network parameters • Universal measuring input: 1/5A, 100/400V or 32/63A, 100/400V • Programmable analogue output 0/4…20mA • RS485 Modbus RTU... | |
| N30 (P, O, U, H) is a digital panel meter. Features • Measurement of single-phase network parameters: voltage, current, active, reactive and apparent power, cos, frequency, active, reactive and apparent... | |
| N43 rail mounted power network meter Features • For direct (up to 63A) and indirect measurement, in 3 phase 4 wire/3 wire balanced and unbalanced systems • The measurement of:... | |
| The ND20 meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with... | |
| The ND20LITE meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with... | |
| The ND20LITE meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with... | |
| The ND30 meter is a programmable digital instrument designed for the measurement of 1-phase 2-wire and 3-phase 3 and 4-wire power network parameters in balanced or unbalanced systems. The measured... |