Sifam Tinsley UK Panel Meters BT14-E1V14CL000000

Description
Voltmeter LED - Red Characters Display Panel Mount
Datasheet
Description
Voltmeter LED - Red Characters Display Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - BT14-E1V14CL000000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meter, Ac Volt, 4-Digit, 120-600V; No. Of Digits / Alpha Sifam Tinsley - 49AC2885 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Ac Volt, 4-Digit, 120-600V; No. Of Digits / Alpha Sifam Tinsley
49AC2885
Panel Meter, Ac Volt, 4-Digit, 120-600V; No. Of Digits / Alpha Sifam Tinsley 49AC2885
PANEL METER, AC VOLT, 4-DIGIT, 120-600V; No. of Digits / Alpha:4; Meter Function:AC Voltage; Meter Range:120V to 600V; Digit Height:14mm; Panel Cutout Height:43.5mm; Panel Cutout Width:92mm; Supply Voltage Min:40V RoHS Compliant: Yes

PANEL METER, AC VOLT, 4-DIGIT, 120-600V; No. of Digits / Alpha:4; Meter Function:AC Voltage; Meter Range:120V to 600V; Digit Height:14mm; Panel Cutout Height:43.5mm; Panel Cutout Width:92mm; Supply Voltage Min:40V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number BT14-E1V14CL000000 49AC2885
Product Name Panel Meters Panel Meter, Ac Volt, 4-Digit, 120-600V; No. Of Digits / Alpha Sifam Tinsley
Voltage Range 40 to 300 volts 120 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Multi Function Panel Meters - 313772 - RS Components, Ltd.
Specs
Number Digits 7.0
Input Type Frequency; Frequency
Width 92 mm (3.62 inch)
View Details