Sifam Tinsley UK Datasheets for Instrument Transformers
nstrument transformers are used to step-down current or voltage to measurable values. They provide standardized, useable levels of current or voltage in a variety of power monitoring and measurement applications.
Instrument Transformers: Learn more
| Product Name | Notes |
|---|---|
| Earth Leakage Relay Core Balance Current Transformer (CBCT) from SIfam Tinsley. Features • Slim design • Encapsulated CBCT • Compact in size • Light in weight | |
| OMEGA 10 (Split Core CT’s) Omega series split core transformers offer a cost effective and efficient method by which the current can be measured without the need to break the... | |
| OMEGA 20 (TW CT’s) Sifam Tinsley’s Omega TW series round type CT’s are housed in robust case with classical finish. The case is made of polycarbonate, which is flame retardant... | |
| OMEGA 3 Phase Current Transformers. Three phase measuring current transformers suitable for primary ranges from 60A to 630A with 5A secondary. Allowing installations directly next to the moulded case circuit... | |
| OMEGA XMER CT’s are square type and encapsulated with UL94V-0 approved polycarbonate. These metering CT’s feature sealable terminal covers and a wide range of primary current ratings. Available in various,... |