Sifam Tinsley UK Multifunction Meter, Digital, 5A, 400V; No. Of Digits / Alpha Sifam Tinsley ND40 0300U1

Description
MULTIFUNCTION METER, DIGITAL, 5A, 400V; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:230V/400V, 1A/5A; Digit Height:-; Panel Cutout Height:138mm; Panel Cutout Width:138mm; Supply Voltage Min:85VAC RoHS Compliant: Yes
Datasheet
Description
MULTIFUNCTION METER, DIGITAL, 5A, 400V; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:230V/400V, 1A/5A; Digit Height:-; Panel Cutout Height:138mm; Panel Cutout Width:138mm; Supply Voltage Min:85VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Meter, Digital, 5A, 400V; No. Of Digits / Alpha Sifam Tinsley - 48AC9238 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Meter, Digital, 5A, 400V; No. Of Digits / Alpha Sifam Tinsley
48AC9238
Multifunction Meter, Digital, 5A, 400V; No. Of Digits / Alpha Sifam Tinsley 48AC9238
MULTIFUNCTION METER, DIGITAL, 5A, 400V; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:230V/400V, 1A/5A; Digit Height:-; Panel Cutout Height:138mm; Panel Cutout Width:138mm; Supply Voltage Min:85VAC RoHS Compliant: Yes

MULTIFUNCTION METER, DIGITAL, 5A, 400V; No. of Digits / Alpha:-; Meter Function:Multifunction; Meter Range:230V/400V, 1A/5A; Digit Height:-; Panel Cutout Height:138mm; Panel Cutout Width:138mm; Supply Voltage Min:85VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48AC9238
Product Name Multifunction Meter, Digital, 5A, 400V; No. Of Digits / Alpha Sifam Tinsley
Input Type Multifunction
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meters for DC Voltage & Current Input Signal - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details