Sifam Tinsley UK Panel Meter, Ac Current, 4-Digit, 1A/5A; No. Of Digits / Alpha Sifam Tinsley BT14-E3K181L000000

Description
PANEL METER, AC CURRENT, 4-DIGIT, 1A/5A; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:1A/5A; Digit Height:14mm; Panel Cutout Height:43.5mm; Panel Cutout Width:92mm; Supply Voltage Min:40V; Supply Voltage Max:300V RoHS Compliant: Yes
Datasheet
Description
PANEL METER, AC CURRENT, 4-DIGIT, 1A/5A; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:1A/5A; Digit Height:14mm; Panel Cutout Height:43.5mm; Panel Cutout Width:92mm; Supply Voltage Min:40V; Supply Voltage Max:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Ac Current, 4-Digit, 1A/5A; No. Of Digits / Alpha Sifam Tinsley - 49AC2886 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Ac Current, 4-Digit, 1A/5A; No. Of Digits / Alpha Sifam Tinsley
49AC2886
Panel Meter, Ac Current, 4-Digit, 1A/5A; No. Of Digits / Alpha Sifam Tinsley 49AC2886
PANEL METER, AC CURRENT, 4-DIGIT, 1A/5A; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:1A/5A; Digit Height:14mm; Panel Cutout Height:43.5mm; Panel Cutout Width:92mm; Supply Voltage Min:40V; Supply Voltage Max:300V RoHS Compliant: Yes

PANEL METER, AC CURRENT, 4-DIGIT, 1A/5A; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:1A/5A; Digit Height:14mm; Panel Cutout Height:43.5mm; Panel Cutout Width:92mm; Supply Voltage Min:40V; Supply Voltage Max:300V RoHS Compliant: Yes

Supplier's Site
Panel Meters - BT14-E3K181L000000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ammeter LED - Red Characters Display Panel Mount

Ammeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 49AC2886 BT14-E3K181L000000
Product Name Panel Meter, Ac Current, 4-Digit, 1A/5A; No. Of Digits / Alpha Sifam Tinsley Panel Meters
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
 - Digital Panel Meters for DC Voltage & Current Input Signal - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details