Sifam Tinsley UK Digital Panel Meter Beta G2

Description
Beta G2 is the digital panel meter specially designed for the industrial applications, which frequently requires precise and on-site adjustment of the display range. Features • 3/64 DIN Indicator • LCD: 4-1/2 digit 0.5” high LCD display with optional negative image, bright red backlighting • Limited range display scaling • Span adjustment and offset adjustment through potentiometer
Datasheet
Description
Beta G2 is the digital panel meter specially designed for the industrial applications, which frequently requires precise and on-site adjustment of the display range. Features • 3/64 DIN Indicator • LCD: 4-1/2 digit 0.5” high LCD display with optional negative image, bright red backlighting • Limited range display scaling • Span adjustment and offset adjustment through potentiometer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter - Beta G2 - Sifam Tinsley UK
Braintree, Essex, United Kingdom
Digital Panel Meter
Beta G2
Digital Panel Meter Beta G2
Beta G2 is the digital panel meter specially designed for the industrial applications, which frequently requires precise and on-site adjustment of the display range. Features • 3/64 DIN Indicator • LCD: 4-1/2 digit 0.5” high LCD display with optional negative image, bright red backlighting • Limited range display scaling • Span adjustment and offset adjustment through potentiometer

Beta G2 is the digital panel meter specially designed for the industrial applications, which frequently requires precise and on-site adjustment of the display range.

Features

• 3/64 DIN Indicator
• LCD: 4-1/2 digit 0.5” high LCD display with optional negative image, bright red backlighting
• Limited range display scaling
• Span adjustment and offset adjustment through potentiometer

Supplier's Site Datasheet

Technical Specifications

  Sifam Tinsley UK
Product Category Digital Panel Meters
Product Number Beta G2
Product Name Digital Panel Meter
Display Type Numeric
Number Digits 4.0
Display Technology LED (optional feature); LCD (optional feature)
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2314115 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Frequency, Power, Current, Voltage
Width 68 mm (2.68 inch)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
2 LEMO 7-p/2 BNC(F) Front Panel LAN-XI - UA-2102--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details