Sifam Tinsley UK Dc Ammeter, 0-200Ua, 1%, 250 Deg; Meter Function Sifam Tinsley MCS 103 111 EAEA

Description
DC AMMETER, 0-200UA, 1%, 250 DEG; Meter Function:DC Current; Meter Range:0µA to 200µA; Panel Cutout Height:100.33mm; Panel Cutout Width:100.33mm; Product Range:MCS Series RoHS Compliant: Yes
Datasheet
Description
DC AMMETER, 0-200UA, 1%, 250 DEG; Meter Function:DC Current; Meter Range:0µA to 200µA; Panel Cutout Height:100.33mm; Panel Cutout Width:100.33mm; Product Range:MCS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Ammeter, 0-200Ua, 1%, 250 Deg; Meter Function Sifam Tinsley - 71AJ8572 - Newark, An Avnet Company
Chicago, IL, United States
Dc Ammeter, 0-200Ua, 1%, 250 Deg; Meter Function Sifam Tinsley
71AJ8572
Dc Ammeter, 0-200Ua, 1%, 250 Deg; Meter Function Sifam Tinsley 71AJ8572
DC AMMETER, 0-200UA, 1%, 250 DEG; Meter Function:DC Current; Meter Range:0µA to 200µA; Panel Cutout Height:100.33mm; Panel Cutout Width:100.33mm; Product Range:MCS Series RoHS Compliant: Yes

DC AMMETER, 0-200UA, 1%, 250 DEG; Meter Function:DC Current; Meter Range:0µA to 200µA; Panel Cutout Height:100.33mm; Panel Cutout Width:100.33mm; Product Range:MCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 71AJ8572
Product Name Dc Ammeter, 0-200Ua, 1%, 250 Deg; Meter Function Sifam Tinsley
Current Range 0.0 to 2.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 312791 - RS Components, Ltd.
Specs
Number Digits 7.0
Input Type Frequency; Frequency
Width 45 mm (1.77 inch)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
4-ch Input + 8-ch AUX Front Panel LAN-XI - UA-2110--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type 200V condensor microphones
View Details