Sifam Tinsley UK Datasheets for Hipot Testers
Hipot testers are electrical safety test devices that perform a variety of electrical compliance tests.
Hipot Testers: Learn more
| Product Name | Notes |
|---|---|
| Zeta 20 is the digital Insulation and continuity Tester is suitable for following: Features • Measurement of the insulation resistance on electrically dead equipment and systems with test voltage up... | |
| Zeta 30 is Analog Digital Multimeter with insulation resistance measurement, which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA AC+DC,Resistance, continuity, Diode, Farad, AC current measurement with clip-on sensor and insulation... | |
| Zeta 50 / 50K Is used for the non-destructive measurement of insulation resistance in electrical systems, at machines, transformers and cables. Features • Test voltages up to 5000V • Discharge... |