Sifam Tinsley UK Panel Meter, Dc Curr/volt, 5-Digit, 253V; No. Of Digits / Alpha Sifam Tinsley N30H 110000U0

Description
PANEL METER, DC CURR/VOLT, 5-DIGIT, 253V; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:-; Digit Height:14mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Dc Curr/volt, 5-Digit, 253V; No. Of Digits / Alpha Sifam Tinsley - 49AC2924 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Dc Curr/volt, 5-Digit, 253V; No. Of Digits / Alpha Sifam Tinsley
49AC2924
Panel Meter, Dc Curr/volt, 5-Digit, 253V; No. Of Digits / Alpha Sifam Tinsley 49AC2924
PANEL METER, DC CURR/VOLT, 5-DIGIT, 253V; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:-; Digit Height:14mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85V RoHS Compliant: Yes

PANEL METER, DC CURR/VOLT, 5-DIGIT, 253V; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:-; Digit Height:14mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 49AC2924
Product Name Panel Meter, Dc Curr/volt, 5-Digit, 253V; No. Of Digits / Alpha Sifam Tinsley
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Display Module with Max/Min Store for Selected Channel - 636 - RDP Electrosense
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Digital Panel Mount AC Volt Meter - AL-ACVM-002 - Amp-Line Corp.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
View Details
Multifunction display for monitoring revolution, speed and time - DX2031 - ifm electronic gmbh
Specs
Display Type Alphanumeric
Display Technology LCD
Input Type Number of digital inputs: 2
View Details